DLA - SMD-5962-95833

MICROCIRCUIT, LINEAR, LVDS QUAD CMOS DIFFERENTIAL LINE DRIVER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 3 May 1996
Status: inactive
Page Count: 11
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN is as shown in the following example:

Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) identify the circuit function as follows:

Device type Generic number Circuit function 01 DS90C031 LVDS quad cmos differential line driver

The device class designator is a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style 2 CQCC1-N20 20 Leadless chip carrier

The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.

Supply voltage . . . . . . . . . . . . . . . . . . . . . . . . . . −0.3 V to +6 V Input voltage . . . . . . . . . . . . . . . . . . . . . . . . . . . −0.3 V to (VCC + 0.3 V) Enable input voltage (EN, EN*) . . . . . . . . . . . . . . . . . . −0.3 V to (VCC + 0.3 V) Output voltage (DOUT+, DOUT−) . . . . . . . . . . . . . . . . . . . −0.3 V to (VCC + 0.3 V) Storage temperature range . . . . . . . . . . . . . . . . . . . . . −65°C to +150°C Maximum power dissipation (PD) . . . . . . . . . . . . . . . . . . 1900 mW Lead temperature (solering, 10 seconds) . . . . . . . . . . . . . . +260°C Junction temperature (TJ) . . . . . . . . . . . . . . . . . . . . . +150°C Thermal resistance, junction-to-case (θJC) . . . . . . . . . . . . 18°C/W Thermal resistance, junction-to-ambient (θJA) . . . . . . . . . . 78°C/W

Supply voltage . . . . . . . . . . . . . . . . . . . . . . . . . . 4.5 V to 5.5 V Ambient operating temperature range (TA) . . . . . . . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

February 16, 2022
MICROCIRCUIT, LINEAR, LVDS QUAD CMOS DIFFERENTIAL LINE DRIVER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
November 13, 2017
MICROCIRCUIT, LINEAR, LVDS QUAD CMOS DIFFERENTIAL LINE DRIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
March 12, 2009
MICROCIRCUIT, LINEAR, LVDS QUAD CMOS DIFFERENTIAL LINE DRIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
January 6, 2009
MICROCIRCUIT, LINEAR, LVDS QUAD CMOS DIFFERENTIAL LINE DRIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 2, 2008
MICROCIRCUIT, LINEAR, LVDS QUAD CMOS DIFFERENTIAL LINE DRIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 28, 2003
MICROCIRCUIT, LINEAR, LVDS QUAD CMOS DIFFERENTIAL LINE DRIVER, MONOLITHIC SILICON
A description is not available for this item.
May 8, 2003
MICROCIRCUIT, LINEAR, LVDS QUAD CMOS DIFFERENTIAL LINE DRIVER, MONOLITHIC SILICON
A description is not available for this item.
August 12, 2002
MICROCIRCUIT, LINEAR, LVDS QUAD CMOS DIFFERENTIAL LINE DRIVER, MONOLITHIC SILICON
A description is not available for this item.
April 30, 2002
MICROCIRCUIT, LINEAR, LVDS QUAD CMOS DIFFERENTIAL LINE DRIVER, MONOLITHIC SILICON
A description is not available for this item.
April 11, 2002
MICROCIRCUIT, LINEAR, LVDS QUAD CMOS DIFFERENTIAL LINE DRIVER, MONOLITHIC SILICON
A description is not available for this item.
June 11, 2001
MICROCIRCUIT, LINEAR, LVDS QUAD CMOS DIFFERENTIAL LINE DRIVER, MONOLITHIC SILICON
A description is not available for this item.
March 1, 2001
MICROCIRCUIT, LINEAR, LVDS QUAD CMOS DIFFERENTIAL LINE DRIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
May 25, 2000
MICROCIRCUIT, LINEAR, LVDS QUAD CMOS DIFFERENTIAL LINE DRIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
November 18, 1997
MICROCIRCUIT, LINEAR, LVDS QUAD CMOS DIFFERENTIAL LINE DRIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
October 20, 1997
MICROCIRCUIT, LINEAR, LVDS QUAD CMOS DIFFERENTIAL LINE DRIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-95833
May 3, 1996
MICROCIRCUIT, LINEAR, LVDS QUAD CMOS DIFFERENTIAL LINE DRIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement