ISO 7042

Prevailing Torque Type All-Metal Hexagon Nuts, Style 2 - Property Classes 5, 8, 10 and 12

inactive
Buy Now
Organization: ISO
Publication Date: 15 November 1997
Status: inactive
Page Count: 7
ICS Code (Nuts): 21.060.20
scope:

This International Standard specifies the characteristics of prevailing torque type all-metal hexagon nuts, style 2, with threads from M5 up to and including M36, in product grade A for threads up to and including M16 and product grade B for threads above M16, and with property classes 5,8,10 and 12.

NOTES

1 The dimensions of the nuts with the exception of the dimensions, mw and hmax correspond to those given in ISO 4033.

2 Nuts of property class 9 are dealt with in ISO 7720.

If other specifications are required, they should be selected from existing International Standards, for example ISO 261, ISO 965-2, ISO 2320 and ISO 4759-1.

Document History

March 31, 2016
Prevailing torque (all-metal) hexagon high nuts - Product grades A and B
This International Standard specifies the characteristics of prevailing torque all-metal hexagon high nuts with coarse pitch thread from nominal diameters M5 through M39, with product grade A for...
December 15, 2012
Prevailing torque type all-metal hexagon high nuts - Property classes 5, 8, 10 and 12
This International Standard specifies the characteristics of prevailing torque type all-metal hexagon high nuts, with threads from M5 up to and including M36, in product grade A for threads up to and...
ISO 7042
November 15, 1997
Prevailing Torque Type All-Metal Hexagon Nuts, Style 2 - Property Classes 5, 8, 10 and 12
This International Standard specifies the characteristics of prevailing torque type all-metal hexagon nuts, style 2, with threads from M5 up to and including M36, in product grade A for threads up to...
January 1, 1983
Prevailing Torque Type All-Metal Hexagon Nuts, Style 2 - Property Classes 5, 8, 10 and 12
A description is not available for this item.

References

Advertisement