DLA - SMD-5962-94716 REV E
MICROCIRCUIT, HYBRID, DIGITAL, FLASH ERASABLE/ PROGRAMMABLE READ ONLY MEMORY, 128K X 32-BIT
inactive
| Organization: | DLA |
| Publication Date: | 21 February 2003 |
| Status: | inactive |
| Page Count: | 41 |
Document History
October 25, 2016
MICROCIRCUIT, HYBRID, DIGITAL, FLASH ERASABLE/PROGRAMMABLE READ ONLY MEMORY, 128K x 32-BIT
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
November 10, 2003
MICROCIRCUIT, HYBRID, DIGITAL, FLASH ERASABLE/ PROGRAMMABLE READ ONLY MEMORY, 128K X 32-BIT
A description is not available for this item.
SMD-5962-94716 REV E
February 21, 2003
MICROCIRCUIT, HYBRID, DIGITAL, FLASH ERASABLE/ PROGRAMMABLE READ ONLY MEMORY, 128K X 32-BIT
A description is not available for this item.
January 13, 2003
MICROCIRCUIT, HYBRID, DIGITAL, FLASH ERASABLE/ PROGRAMMABLE READ ONLY MEMORY, 128K X 32-BIT
A description is not available for this item.
June 20, 2000
MICROCIRCUIT, HYBRID, DIGITAL, FLASH ERASABLE/ PROGRAMMABLE READ ONLY MEMORY, 128K X 32-BIT
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowered high reliability), class H (high reliability), and class K, (highest...
June 25, 1998
MICROCIRCUIT, HYBRID, DIGITAL, FLASH ERASABLE/ PROGRAMMABLE READ ONLY MEMORY, 128K X 32-BIT
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
August 30, 1996
MICROCIRCUIT, HYBRID, DIGITAL, FLASH ERASABLE/ PROGRAMMABLE READ ONLY MEMORY, 128K X 32-BIT
This drawing documents two product assurance classes, high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are...
December 16, 1994
MICROCIRCUIT, HYBRID, DIGITAL, FLASH ERASABLE/ PROGRAMMABLE READ ONLY MEMORY, 128K X 32-BIT
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...