DLA - SMD-5962-94716 REV A
MICROCIRCUIT, HYBRID, DIGITAL, FLASH ERASABLE/ PROGRAMMABLE READ ONLY MEMORY, 128K X 32-BIT
| Organization: | DLA |
| Publication Date: | 30 August 1996 |
| Status: | inactive |
| Page Count: | 38 |
scope:
This drawing documents two product assurance classes, high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes H and K RHA marked devices shall meet the MIL-PRF-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function Access Time 01 WF128K32-150HQ5, ACT-F128K32N-150 FLASH EPROM, 128K × 32-bit 150 ns 02 WF12BK32-120HQ5, ACT-F128K32N-120 FLASH EPROM, 128K × 32-bit 120 ns 03 WF12BK32-90HQ5, ACT-F128K32N-090 FLASH EPROM, 128K × 32-bit 90 ns 04 WF128K32-70HQ5, ACT-F128K32N-070 FLASH EPROM, 128K × 32-bit 70 ns 05 WF128K32-60HQ5 FLASH EPROM, 128K × 32-bit 60 ns
This device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device performance documentation H or K Certification and qualification to MIL-PRF-38534
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style M See figure 1 68 Ceramic, dual cavity, quad pack, lead formed N See figure 1 68 Ceramic, low profile, single cavity, quad pack, lead formed S See figure 1 66 Hex-in-line, single cavity, with standoffs T See figure 1 66 Hex-in-line, single cavity, without standoffs U See figure 1 66 Hex-in-line, single cavity, with standoffs V See figure 1 66 Hex-in-line, single cavity, without standoffs W See figure 1 66 Hex-in-line, single cavity, with standoffs X See figure 1 66 Hex-in-line, single cavity, without standoffs Y See figure 1 66 Hex-in-line, single cavity, with standoffs Z See figure 1 66 Hex-in-line, single cavity, without standoffs 4 See figure 1 68 Cermic, single cavity, quad flat pack 5 See figure 1 66 1.075", hex-in-line, single cavity, with standoffs 6 See figure 1 66 1.075", hex-in-line, single cavity, with standoffs 7 See figure 1 66 1.075", hex-in-line, single cavity, with standoffs 8 See figure 1 66 1.075", hex-in-line, single cavity, with standoffs
The lead finish shall be as specified in MIL-PRF-38534 for classes H and K.
Supply voltage range (VCC) 2/ ....................
Supply voltage range (VCC) ....................
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications(origina
Document History