DLA - SMD-5962-85087

MICROCIRCUIT, HYBRID, LINEAR, 0.2-AMP, POWER, OPERATIONAL AMPLIFIER, THICK FILM

inactive
Organization: DLA
Publication Date: 16 October 1985
Status: inactive
Page Count: 10

Document History

October 17, 2018
MICROCIRCUIT, HYBRID, LINEAR, 0.2-AMP, POWER, OPERATIONAL AMPLIFIER, THICK FILM
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
March 13, 2018
MICROCIRCUIT, HYBRID, LINEAR, 0.2-AMP, POWER, OPERATIONAL AMPLIFIER, THICK FILM
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
May 20, 2011
MICROCIRCUIT, HYBRID, LINEAR, 0.2-AMP, POWER, OPERATIONAL AMPLIFIER, THICK FILM
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
March 10, 2004
MICROCIRCUIT, HYBRID, LINEAR, 0.2-AMP, POWER, OPERATIONAL AMPLIFIER, THICK FILM
A description is not available for this item.
July 1, 1998
MICROCIRCUIT, HYBRID, LINEAR, 0.2-AMP, POWER, OPERATIONAL AMPLIFIER, THICK FILM
This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN)....
May 3, 1994
MICROCIRCUIT, HYBRID, LINEAR, 0.2-AMP, POWER, OPERATIONAL AMPLIFIER, THICK FILM
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
September 13, 1993
MICROCIRCUIT, HYBRID, LINEAR, 0.2-AMP, POWER, OPERATIONAL AMPLIFIER, THICK FILM
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
August 12, 1992
MICROCIRCUIT, HYBRID, LINEAR, 0.2-AMP, POWER, OPERATIONAL AMPLIFIER, THICK FILM
A description is not available for this item.
September 21, 1990
MICROCIRCUIT, HYBRID, LINEAR, 0.2-AMP, POWER, OPERATIONAL AMPLIFIER, THICK FILM
A description is not available for this item.
March 29, 1988
MICROCIRCUIT, HYBRID, LINEAR, 0.2-AMP, POWER, OPERATIONAL AMPLIFIER, THICK FILM
A description is not available for this item.
SMD-5962-85087
October 16, 1985
MICROCIRCUIT, HYBRID, LINEAR, 0.2-AMP, POWER, OPERATIONAL AMPLIFIER, THICK FILM
A description is not available for this item.
Advertisement