DLA - SMD-5962-85087 REV E

MICROCIRCUIT, HYBRID, LINEAR, 0.2-AMP, POWER, OPERATIONAL AMPLIFIER, THICK FILM

inactive
Organization: DLA
Publication Date: 3 May 1994
Status: inactive
Page Count: 11
scope:

This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 0041 High-power operational amplifier, externally compensated (0.2 ampere output)

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style Z See figure 1 12 Can

The lead finish shall be as specified in MIL-H-38534. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage (±VS) . . . . . . . . . . . . . . ±18 V dc Input voltage . . . . . . . . . . . . . . . . . . ±l5 V dc 1/ Power dissipation (PD) . . . . . . . . . . . . . 1.5 W 2/ Differential input voltage . . . . . . . . . . . ±30 V dc Peak output current . . . . . . . . . . . . . . . 0.5 A 3/ Output short circuit duration . . . . . . . . . . Continuous 4/ Storage temperature range . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . +300°C Thermal resistance: Junction-to-case (θJC) . . . . . . . . . . . . 70°C/W Junction-to-ambient (θJA) . . . . . . . . . . . 100°C/W Junction temperature (TJ) . . . . . . . . . . . . +150°C

Ambient operating temperature range (TA) . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

October 17, 2018
MICROCIRCUIT, HYBRID, LINEAR, 0.2-AMP, POWER, OPERATIONAL AMPLIFIER, THICK FILM
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
March 13, 2018
MICROCIRCUIT, HYBRID, LINEAR, 0.2-AMP, POWER, OPERATIONAL AMPLIFIER, THICK FILM
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
May 20, 2011
MICROCIRCUIT, HYBRID, LINEAR, 0.2-AMP, POWER, OPERATIONAL AMPLIFIER, THICK FILM
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
March 10, 2004
MICROCIRCUIT, HYBRID, LINEAR, 0.2-AMP, POWER, OPERATIONAL AMPLIFIER, THICK FILM
A description is not available for this item.
July 1, 1998
MICROCIRCUIT, HYBRID, LINEAR, 0.2-AMP, POWER, OPERATIONAL AMPLIFIER, THICK FILM
This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN)....
SMD-5962-85087 REV E
May 3, 1994
MICROCIRCUIT, HYBRID, LINEAR, 0.2-AMP, POWER, OPERATIONAL AMPLIFIER, THICK FILM
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
September 13, 1993
MICROCIRCUIT, HYBRID, LINEAR, 0.2-AMP, POWER, OPERATIONAL AMPLIFIER, THICK FILM
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
August 12, 1992
MICROCIRCUIT, HYBRID, LINEAR, 0.2-AMP, POWER, OPERATIONAL AMPLIFIER, THICK FILM
A description is not available for this item.
September 21, 1990
MICROCIRCUIT, HYBRID, LINEAR, 0.2-AMP, POWER, OPERATIONAL AMPLIFIER, THICK FILM
A description is not available for this item.
March 29, 1988
MICROCIRCUIT, HYBRID, LINEAR, 0.2-AMP, POWER, OPERATIONAL AMPLIFIER, THICK FILM
A description is not available for this item.
October 16, 1985
MICROCIRCUIT, HYBRID, LINEAR, 0.2-AMP, POWER, OPERATIONAL AMPLIFIER, THICK FILM
A description is not available for this item.

References

Advertisement