DLA - SMD-5962-85087 REV D
MICROCIRCUIT, HYBRID, LINEAR, 0.2-AMP, POWER, OPERATIONAL AMPLIFIER, THICK FILM
| Organization: | DLA |
| Publication Date: | 13 September 1993 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 LH0041 High-power operational amplifier externally compensated (0.2 ampere output)
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style Z See figure 1 12 Can
Supply voltage (±VS) - - - - - - - - - - - - - - - - - ±l8 V dc Input voltage - - - - - - - - - - - - - - - - - - - - ±l5 V dc 1/ Power dissipation (PD) - - - - - - - - - - - - - - - - 1.5 W 2/ Differential input voltage - - - - - - - - - - - - - - ±30 V dc Peak output current - - - - - - - - - - - - - - - - - 0.5 A 3/ Output short circuit duration - - - - - - - - - - - - - Continuous 4/ Storage temperature range - - - - - - - - - - - - - - - −65°C to +155°C Lead temperature (soldering 10 seconds) - - - - - - - +300°C Thermal resistance: Junction-to-case (ΘJC) - - - - - - - - - - - - - - - 70° C/W Junction-to-ambient (ΘJA) - - - - - - - - - - - - - - 100° C/W Junction temperature (TJ) - - - - - - - - - - - - - - - +150°C
Ambient operating temperature range (TA) - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History