DLA - SMD-5962-85087 REV F
MICROCIRCUIT, HYBRID, LINEAR, 0.2-AMP, POWER, OPERATIONAL AMPLIFIER, THICK FILM
| Organization: | DLA |
| Publication Date: | 1 July 1998 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).
The PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 0041, MSK 0041 Current amplifier
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style Z See figure 1 12 Can
The lead finish shall be as specified in MIL-PRF-38534.
Supply voltage range (±VS) ....................
Ambient operating temperature range (TA) ................... −55° C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit application (original equipment), design applications, and logistics purposes.
Document History