ASTM International - ASTM E1918-97
Standard Test Method for Measuring Solar Reflectance of Horizontal and Low-Sloped Surfaces in the Field (Withdrawn 2006)
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 10 December 1997 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Colours and measurement of light): | 17.180.20 |
scope:
1.1 This test method covers the measurement of solar reflectance of various horizontal and low-sloped surfaces and materials in the field, using a pyranometer. The test method is intended for use when the sun angle to the normal from a surface is less than 45 degrees.
Document History
October 1, 2021
Standard Test Method for Measuring Solar Reflectance of Horizontal and Low-Sloped Surfaces in the Field
1.1 This test method covers the measurement of solar reflectance of various horizontal and low-sloped surfaces and materials in the field, using an albedometer or pyranometer. The test method is...
November 1, 2016
Standard Test Method for Measuring Solar Reflectance of Horizontal and Low-Sloped Surfaces in the Field
5.1 Solar reflectance is an important factor affecting surface and near-surface ambient air temperature. Surfaces with low solar reflectance (typically 30 % or lower), absorb a high fraction of the...
February 1, 2015
Standard Test Method for Measuring Solar Reflectance of Horizontal and Low-Sloped Surfaces in the Field
5.1 Solar reflectance is an important factor affecting surface and near-surface ambient air temperature. Surfaces with low solar reflectance (typically 30 % or lower), absorb a high fraction of the...
August 15, 2006
Standard Test Method for Measuring Solar Reflectance of Horizontal and Low-Sloped Surfaces in the Field
Solar reflectance is an important factor affecting surface and near-surface ambient air temperature. Surfaces with low solar reflectance (typically 30 % or lower), absorb a high fraction of the...
ASTM E1918-97
December 10, 1997
Standard Test Method for Measuring Solar Reflectance of Horizontal and Low-Sloped Surfaces in the Field (Withdrawn 2006)
1.1 This test method covers the measurement of solar reflectance of various horizontal and low-sloped surfaces and materials in the field, using a pyranometer. The test method is intended for use...