ASTM International - ASTM E1918-16

Standard Test Method for Measuring Solar Reflectance of Horizontal and Low-Sloped Surfaces in the Field

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2016
Status: inactive
Page Count: 5
ICS Code (Colours and measurement of light): 17.180.20
significance And Use:

5.1 Solar reflectance is an important factor affecting surface and near-surface ambient air temperature. Surfaces with low solar reflectance (typically 30 % or lower), absorb a high fraction of... View More

scope:

1.1 This test method covers the measurement of solar reflectance of various horizontal and low-sloped surfaces and materials in the field, using a pyranometer. The test method is intended for use when the sun angle to the normal from a surface is less than 45°.

Document History

October 1, 2021
Standard Test Method for Measuring Solar Reflectance of Horizontal and Low-Sloped Surfaces in the Field
1.1 This test method covers the measurement of solar reflectance of various horizontal and low-sloped surfaces and materials in the field, using an albedometer or pyranometer. The test method is...
ASTM E1918-16
November 1, 2016
Standard Test Method for Measuring Solar Reflectance of Horizontal and Low-Sloped Surfaces in the Field
5.1 Solar reflectance is an important factor affecting surface and near-surface ambient air temperature. Surfaces with low solar reflectance (typically 30 % or lower), absorb a high fraction of the...
February 1, 2015
Standard Test Method for Measuring Solar Reflectance of Horizontal and Low-Sloped Surfaces in the Field
5.1 Solar reflectance is an important factor affecting surface and near-surface ambient air temperature. Surfaces with low solar reflectance (typically 30 % or lower), absorb a high fraction of the...
August 15, 2006
Standard Test Method for Measuring Solar Reflectance of Horizontal and Low-Sloped Surfaces in the Field
Solar reflectance is an important factor affecting surface and near-surface ambient air temperature. Surfaces with low solar reflectance (typically 30 % or lower), absorb a high fraction of the...
December 10, 1997
Standard Test Method for Measuring Solar Reflectance of Horizontal and Low-Sloped Surfaces in the Field (Withdrawn 2006)
1.1 This test method covers the measurement of solar reflectance of various horizontal and low-sloped surfaces and materials in the field, using a pyranometer. The test method is intended for use...
Advertisement