ASTM International - ASTM E1918-06
Standard Test Method for Measuring Solar Reflectance of Horizontal and Low-Sloped Surfaces in the Field
| Organization: | ASTM International |
| Publication Date: | 15 August 2006 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Colours and measurement of light): | 17.180.20 |
significance And Use:
Solar reflectance is an important factor affecting surface and near-surface ambient air temperature. Surfaces with low solar reflectance (typically 30 % or lower), absorb a high fraction of the... View More
scope:
1.1 This test method covers the measurement of solar reflectance of various horizontal and low-sloped surfaces and materials in the field, using a pyranometer. The test method is intended for use when the sun angle to the normal from a surface is less than 45.
Document History