ASTM International - ASTM E1918-06(2015)
Standard Test Method for Measuring Solar Reflectance of Horizontal and Low-Sloped Surfaces in the Field
| Organization: | ASTM International |
| Publication Date: | 1 February 2015 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Colours and measurement of light): | 17.180.20 |
significance And Use:
5.1 Solar reflectance is an important factor affecting surface and near-surface ambient air temperature. Surfaces with low solar reflectance (typically 30 % or lower), absorb a high fraction of... View More
scope:
1.1 This test method covers the measurement of solar reflectance of various horizontal and low-sloped surfaces and materials in the field, using a pyranometer. The test method is intended for use when the sun angle to the normal from a surface is less than 45°.
Document History