ASTM International - ASTM C466-97

Standard Specification for Chemically Setting Silicate and Silica Chemical-Resistant Mortars

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 March 1997
Status: inactive
Page Count: 2
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

1.1 This specification covers requirements for chemically setting silicate and silica chemical-resistant mortars for bonding chemical resistant brick and tile.

Note-For information on the use of these materials, see Practice C 397.

Document History

August 1, 2012
Standard Specification for Chemically Setting Silicate and Silica Chemical-Resistant Mortars (Withdrawn 2021)
This specification covers requirements for chemically setting silicate and silica chemical-resistant mortars for bonding chemical-resistant masonry units. The setting agent generally used is an acid...
June 1, 2008
Standard Specification for Chemically Setting Silicate and Silica Chemical-Resistant Mortars
This specification covers requirements for chemically setting silicate and silica chemical-resistant mortars for bonding chemical-resistant masonry units. The setting agent generally used is an acid...
October 10, 2003
Standard Specification for Chemically Setting Silicate and Silica Chemical-Resistant Mortars
1.1 This specification covers requirements for chemically setting silicate and silica chemical-resistant mortars for bonding chemical-resistant masonry units. Note 1—For information on the use of...
ASTM C466-97
March 10, 1997
Standard Specification for Chemically Setting Silicate and Silica Chemical-Resistant Mortars
1.1 This specification covers requirements for chemically setting silicate and silica chemical-resistant mortars for bonding chemical resistant brick and tile. Note-For information on the use of...
Advertisement