ASTM International - ASTM C466-03(2012)

Standard Specification for Chemically Setting Silicate and Silica Chemical-Resistant Mortars (Withdrawn 2021)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 August 2012
Status: inactive
Page Count: 2
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

1.1 This specification covers requirements for chemically setting silicate and silica chemical-resistant mortars for bonding chemical-resistant masonry units.

Note 1-For information on the use of these materials, see Practice C397.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification covers requirements for chemically setting silicate and silica chemical-resistant mortars for bonding chemical-resistant masonry units. The setting agent generally used is an... View More

Document History

ASTM C466-03(2012)
August 1, 2012
Standard Specification for Chemically Setting Silicate and Silica Chemical-Resistant Mortars (Withdrawn 2021)
This specification covers requirements for chemically setting silicate and silica chemical-resistant mortars for bonding chemical-resistant masonry units. The setting agent generally used is an acid...
June 1, 2008
Standard Specification for Chemically Setting Silicate and Silica Chemical-Resistant Mortars
This specification covers requirements for chemically setting silicate and silica chemical-resistant mortars for bonding chemical-resistant masonry units. The setting agent generally used is an acid...
October 10, 2003
Standard Specification for Chemically Setting Silicate and Silica Chemical-Resistant Mortars
1.1 This specification covers requirements for chemically setting silicate and silica chemical-resistant mortars for bonding chemical-resistant masonry units. Note 1—For information on the use of...
March 10, 1997
Standard Specification for Chemically Setting Silicate and Silica Chemical-Resistant Mortars
1.1 This specification covers requirements for chemically setting silicate and silica chemical-resistant mortars for bonding chemical resistant brick and tile. Note-For information on the use of...
Advertisement