ASTM International - ASTM C466-03(2008)
Standard Specification for Chemically Setting Silicate and Silica Chemical-Resistant Mortars
| Organization: | ASTM International |
| Publication Date: | 1 June 2008 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Cement. Gypsum. Lime. Mortar): | 91.100.10 |
scope:
1.1 This specification covers requirements for chemically setting silicate and silica chemical-resistant mortars for bonding chemical-resistant masonry units.
Note 1-For information on the use of these materials, see Practice C 397.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
abstract:
This specification covers requirements for chemically setting silicate and silica chemical-resistant mortars for bonding chemical-resistant masonry units. The setting agent generally used is an... View More
Document History