ASTM International - ASTM C466-03
Standard Specification for Chemically Setting Silicate and Silica Chemical-Resistant Mortars
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 10 October 2003 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Cement. Gypsum. Lime. Mortar): | 91.100.10 |
scope:
1.1 This specification covers requirements for chemically setting silicate and silica chemical-resistant mortars for bonding chemical-resistant masonry units.
Note 1-For information on the use of these materials, see Practice C 397.
Document History
August 1, 2012
Standard Specification for Chemically Setting Silicate and Silica Chemical-Resistant Mortars (Withdrawn 2021)
This specification covers requirements for chemically setting silicate and silica chemical-resistant mortars for bonding chemical-resistant masonry units. The setting agent generally used is an acid...
June 1, 2008
Standard Specification for Chemically Setting Silicate and Silica Chemical-Resistant Mortars
This specification covers requirements for chemically setting silicate and silica chemical-resistant mortars for bonding chemical-resistant masonry units. The setting agent generally used is an acid...
ASTM C466-03
October 10, 2003
Standard Specification for Chemically Setting Silicate and Silica Chemical-Resistant Mortars
1.1 This specification covers requirements for chemically setting silicate and silica chemical-resistant mortars for bonding chemical-resistant masonry units.
Note 1—For information on the use of...
March 10, 1997
Standard Specification for Chemically Setting Silicate and Silica Chemical-Resistant Mortars
1.1 This specification covers requirements for chemically setting silicate and silica chemical-resistant mortars for bonding chemical resistant brick and tile. Note-For information on the use of...