ASTM International - ASTM D4660-00(2006)e1
Standard Test Methods for Polyurethane Raw Materials: Determination of the Isomer Content of Toluenediisocyanate
| Organization: | ASTM International |
| Publication Date: | 15 March 2006 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Auxiliary materials and additives for plastics): | 83.040.30 |
scope:
1.1 These test methods measure the amount of toluene-2,6-diisocya
1.1.1 Test Method AApplicable to TDI samples containing 5 to 95 % 2,6-isomer (95 to 5 % 2,4-isomer).
1.1.2 Test Method BApplicable to TDI samples containing 0 to 5 % 2,6-isomer (95 to 100 % 2,4-isomer). There are no equivalent ISO standards.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific warning and precautionary statements see Note 3.
Document History