ASTM International - ASTM D4660-00

Standard Test Methods for Polyurethane Raw Materials: Determination of the Isomer Content of Toluenediisocyanate

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 2000
Status: inactive
Page Count: 5
ICS Code (Auxiliary materials and additives for plastics): 83.040.30
scope:

1.1 These test methods measure the amount of toluene-2,6-diisocyanate (TDI) in mixtures of the 2,4- and 2,6-isomers. Two test methods are required to give accurate results over a broad range of isomer concentrations.

1.1.1 Test Method A -Applicable to TDI samples containing 5 to 95% 2,6-isomer.

1.1.2 Test Method B -Applicable to TDI samples containing 0 to 5% 2,6-isomer.

Note 1--There are no equivalent ISO standards.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific warning and precautionary statements see Note 3.

Document History

March 15, 2023
Standard Test Methods for Polyurethane Raw Materials: Determination of the Isomer Content of Toluenediisocyanate
1.1 These test methods measure the amount of toluene-2,6-diisocyanate (2,6-TDI) isomer or toluene-2,4-diisocyanate (2,4-TDI) isomer in mixtures of the 2,4- and 2,6-isomers of toluenediisocyanate...
April 1, 2018
Standard Test Methods for Polyurethane Raw Materials: Determination of the Isomer Content of Toluenediisocyanate
1.1 These test methods measure the amount of toluene-2,6-diisocyanate (2,6-TDI) isomer or toluene-2,4-diisocyanate (2,4-TDI) isomer in mixtures of the 2,4- and 2,6-isomers of toluenediisocyanate...
May 1, 2012
Standard Test Methods for Polyurethane Raw Materials: Determination of the Isomer Content of Toluenediisocyanate
1.1 These test methods measure the amount of toluene-2,6-diisocyanate (2,6-TDI) isomer or toluene-2,4-diisocyanate (2,4-TDI) isomer in mixtures of the 2,4- and 2,6-isomers of toluenediisocyanate...
September 1, 2006
Standard Test Methods for Polyurethane Raw Materials: Determination of the Isomer Content of Toluenediisocyanate
1.1 These test methods measure the amount of toluene-2,6-diisocyanate (TDI) or toluene-2,4-diisocyanate in mixtures of the 2,4- and 2,6-isomers. Two test methods are required to give accurate results...
March 15, 2006
Standard Test Methods for Polyurethane Raw Materials: Determination of the Isomer Content of Toluenediisocyanate
1.1 These test methods measure the amount of toluene-2,6-diisocyanate (TDI) or toluene-2,4-diisocyanate in mixtures of the 2,4- and 2,6-isomers. Two test methods are required to give accurate results...
ASTM D4660-00
November 10, 2000
Standard Test Methods for Polyurethane Raw Materials: Determination of the Isomer Content of Toluenediisocyanate
1.1 These test methods measure the amount of toluene-2,6-diisocyanate (TDI) in mixtures of the 2,4- and 2,6-isomers. Two test methods are required to give accurate results over a broad range of...
Advertisement