ASTM International - ASTM D4660-06

Standard Test Methods for Polyurethane Raw Materials: Determination of the Isomer Content of Toluenediisocyanate

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2006
Status: inactive
Page Count: 6
ICS Code (Auxiliary materials and additives for plastics): 83.040.30
significance And Use:

These test methods can be used for research or for quality control to determine the isomer ratios of toluene diisocyanates.

The isomer ratio of a toluene diisocyanate relates to its... View More

scope:

1.1 These test methods measure the amount of toluene-2,6-diisocyanate (TDI) or toluene-2,4-diisocyanate in mixtures of the 2,4- and 2,6-isomers. Two test methods are required to give accurate results over a broad range of isomer concentrations.

1.1.1 Test Method AApplicable to TDI samples containing 5 to 95 % 2,6-isomer (95 to 5 % 2,4-isomer).

1.1.2 Test Method BApplicable to TDI samples containing 0 to 5 % 2,6-isomer (95 to 100 % 2,4-isomer). These test methods are equivalent to ISO 15064.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific warning and precautionary statements see Note 3.

Document History

March 15, 2023
Standard Test Methods for Polyurethane Raw Materials: Determination of the Isomer Content of Toluenediisocyanate
1.1 These test methods measure the amount of toluene-2,6-diisocyanate (2,6-TDI) isomer or toluene-2,4-diisocyanate (2,4-TDI) isomer in mixtures of the 2,4- and 2,6-isomers of toluenediisocyanate...
April 1, 2018
Standard Test Methods for Polyurethane Raw Materials: Determination of the Isomer Content of Toluenediisocyanate
1.1 These test methods measure the amount of toluene-2,6-diisocyanate (2,6-TDI) isomer or toluene-2,4-diisocyanate (2,4-TDI) isomer in mixtures of the 2,4- and 2,6-isomers of toluenediisocyanate...
May 1, 2012
Standard Test Methods for Polyurethane Raw Materials: Determination of the Isomer Content of Toluenediisocyanate
1.1 These test methods measure the amount of toluene-2,6-diisocyanate (2,6-TDI) isomer or toluene-2,4-diisocyanate (2,4-TDI) isomer in mixtures of the 2,4- and 2,6-isomers of toluenediisocyanate...
ASTM D4660-06
September 1, 2006
Standard Test Methods for Polyurethane Raw Materials: Determination of the Isomer Content of Toluenediisocyanate
1.1 These test methods measure the amount of toluene-2,6-diisocyanate (TDI) or toluene-2,4-diisocyanate in mixtures of the 2,4- and 2,6-isomers. Two test methods are required to give accurate results...
March 15, 2006
Standard Test Methods for Polyurethane Raw Materials: Determination of the Isomer Content of Toluenediisocyanate
1.1 These test methods measure the amount of toluene-2,6-diisocyanate (TDI) or toluene-2,4-diisocyanate in mixtures of the 2,4- and 2,6-isomers. Two test methods are required to give accurate results...
November 10, 2000
Standard Test Methods for Polyurethane Raw Materials: Determination of the Isomer Content of Toluenediisocyanate
1.1 These test methods measure the amount of toluene-2,6-diisocyanate (TDI) in mixtures of the 2,4- and 2,6-isomers. Two test methods are required to give accurate results over a broad range of...
Advertisement