ASTM International - ASTM D4660-12
Standard Test Methods for Polyurethane Raw Materials: Determination of the Isomer Content of Toluenediisocyanate
| Organization: | ASTM International |
| Publication Date: | 1 May 2012 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Auxiliary materials and additives for plastics): | 83.040.30 |
significance And Use:
These test methods can be used for research or for quality control to determine the isomer content of toluene diisocyanates.
The isomer content of a toluene diisocyanate relates to its... View More
scope:
1.1 These test methods measure the amount of toluene-2,6-diisocya
1.1.1 Test Method A-Applicable to TDI samples containing 5 to 95 % of 2,6-TDI isomer (5 to 95 % 2,4-TDI isomer).
1.1.2 Test Method B-Applicable to TDI samples containing 0 to 5 % of 2,6-TDI isomer (95 to 100 % 2,4-TDI isomer).
Note 1-These test methods are equivalent to ISO 15064.
1.2 The values stated in SI units are to be regarded as standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History