DLA - MIL-M-38510/758A

MICROCIRCUITS, DIGITAL, ADVANCED CMOS, DECODER/DEMULTIPLEXER, MONOLITHIC SILICON, POSITIVE LOGIC

inactive
Organization: DLA
Publication Date: 27 May 1994
Status: inactive
Page Count: 21
scope:

This specification covers the detail requirements for monolithic silicon, advanced CMOS, logic microcircuits. Two product assurance classes and a choice of case outlines, lead finishes, and radiation hardness assurance (RHA) are provided and are reflected in the complete Part or Identifying Number (PIN). The PIN shall be formulated in accordance with MIL-M-38510.

The device types shall be as follows:

Device type Circuit 01 To be included after dating 02 1-of-8 decoder demultiplexer 03 Dual, 1-of-4 decoder demultiplexer 04 To be included after dating

The device class shall be the product assurance level as defined in MIL-M-38510.

The case outlines shall be designated as follows:

Outline letter Case outline (see MIL-M-38510, appendix C) E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package F F-5 (16-lead, .440" × .285" × .085"), flat package 2 C-2 (20 terminal, .358" × .358" × .100"), square chip carrier package

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Laboratory (RL/ERDS), Griffiss AFB, NY 13441-5700, by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Supply voltage range (VCC) - - - - - - - - - - - - - −0.5 V dc to +6.0 V dc DC input voltage range (VIN) - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC output voltage range (VOUT) - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc Clamp diode current (IIK, IOK) - - - - - - - - - - - ±20 mA DC output current (IOUT) - - - - - - - - - - - - - - ±50 mA DC VCC or GND current (ICC, IGND) - - - - - - - - - ±50 mA times the number of outputs Storage temperature range (TSTG) - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - 500 mW Lead temperature (soldering, 10 seconds) - - - - - - +300°C Thermal resistance, junction-to-case (ΘJC) - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - +175°C Case operating temperature (TC) - - - - - - - - - - −55°C to +125°C

Supply voltage range (VCC) - - - - - - - - - - - - - - +3.0 V dc to +5.5 V dc Input voltage range (VIN) - - - - - - - - - - - - - - +0.0 V dc to VCC Output voltage range (VOUT) - - - - - - - - - - - - - +0.0 V dc to VCC Case operating temperature range (TC) - - - - - - - - −55°C to +125°C Input low (VIL) maximum voltage - - - - - - - - - - - 0.90 V dc at VCC = 3.0 V dc 1.35 V dc at VCC = 4.5 V dc 1.65 V dc at VCC = 5.5 V dc Input high (VIH) minimum voltage - - - - - - - - - - - 2.10 V dc at VCC = 3.0 V dc 3.15 V dc at VCC = 4.5 V dc 3.85 V dc at VCC = 5.5 V dc Input rise and fall rate (tr, tf) maximum: - - - - - - 8 ns/V at VCC = 3.6 V dc, 5.5 V dc

intended Use:

Microcircuits conforming to this specification are intended for original equipment design application and logistic support of existing equipment.

Document History

September 11, 2019
Microcircuits, Digital, Advanced, CMOS, Decoder/Demultiplexer, Monolithic Silicon, Positive Logic
A description is not available for this item.
November 4, 2014
Microcircuits, Digital, Advanced, CMOS, Decoder/Demultiplexer, Monolithic Silicon, Positive Logic
A description is not available for this item.
January 27, 2010
Microcircuits, Digital, Advanced, CMOS, Decoder/Demultiplexer, Monolithic Silicon, Positive Logic
This specification covers the detail requirements for monolithic silicon, advanced CMOS, logic microcircuits. Two product assurance classes and a choice of case outlines, lead finishes, and radiation...
April 15, 2005
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, DECODER/DEMULTIPLEXER, MONOLITHIC SILICON, POSITIVE LOGIC
This specification covers the detail requirements for monolithic silicon, advanced CMOS, logic microcircuits. Two product assurance classes and a choice of case outlines, lead finishes, and radiation...
August 8, 2002
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, DECODER/DEMULTIPLEXER, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
August 9, 1996
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, DECODER/DEMULTIPLEXER, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
MIL-M-38510/758A
May 27, 1994
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, DECODER/DEMULTIPLEXER, MONOLITHIC SILICON, POSITIVE LOGIC
This specification covers the detail requirements for monolithic silicon, advanced CMOS, logic microcircuits. Two product assurance classes and a choice of case outlines, lead finishes, and radiation...
December 28, 1989
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, DECODER/DEMULTIPLEXER, MONOLITHIC SILICON, POSITIVE LOGIC
This specification covers the detail requirements for monolithic silicon, advanced, CMOS, logic microcircuits. Two product assurance classes and a choice of case outlines, lead finishes, and...

References

Advertisement