NPFC - MIL-M-38510/758
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, DECODER/DEMULTIPLEXER, MONOLITHIC SILICON, POSITIVE LOGIC
| Organization: | NPFC |
| Publication Date: | 28 December 1989 |
| Status: | inactive |
| Page Count: | 25 |
scope:
This specification covers the detail requirements for monolithic silicon, advanced, CMOS, logic microcircuits. Two product assurance classes and a choice of case outlines, lead finishes, and radiation hardness assurance (RHA) are provided and are reflected in the complete part number.
The device types shall be as follows:
Device type Circuit 01 To be included after dating 02 1-of-8 decoder demultiplexer 03 Dual, 1-of-4, decoder demultiplexer 04 To be included after dating
The device class shall be the product assurance level as defined in MIL-M-38510.
The case outlines shall be designated as follows:
Outline letter Case outline (see MIL-M-38510, appendix C) E D-2 (16-lead, .840" × .310" × .200"), dust-in-line package F F-5 (16-lead, .440" × .285" × .085"), flat package 2 C-2 (20 terminal, .358" × .358" × .100"), square chip carrier package
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441-5700, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Supply voltage range (VCC) - - - - - - - - - - - - −0.5 V dc to +6.0 V dc DC input voltage range (VIN) - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC output voltage range(VOUT) - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc Clamp diode current (IIK, IOK) - - - - - - - - - - ±20 mA DC output current (IOUT) - - - - - - - - - - - - - ±50 mA DC VCC or GND current (ICC, IGND)- - - - - - - - - ±100mA Storage temperature range (TSTG) - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - 300 mW Lead temperature (soldering, 10 seconds) - - - - - +300°C Thermal resistance, junction-to-case, (θJC)- - - - See MIL-M-38510, appendix C Junction temperature (TJ)- - - - - - - - - - - - - +175°C
Supply voltage range (VCC) - - - - - - - - - - - - 3.0 V dc to 5.5 V dc Output voltage range - - - - - - - - - - - - - - - 0.0 V dc to VCC Case operating temperature range (TC) - - - - - - −55°C to +125°C Maximum low level input voltage (VIL) - - - - - - 0.90 V at VCC = 3.0 V 1.35 V at VCC = 4.5 V 1.65 V at VCC = 5.5 V Minimum high level input voltage (VIH) - - - - - - 2.10 V at VCC = 3.0 V 3.15 V at VCC = 4.5 V 3.85 V at VCC = 5.5 V Input rise and fall rate (tr, tf) maximum: VCC = 3.6 V, VCC = 5.5 V - - - - - - - - - - - - 8 ns/V
intended Use:
Microcircuits conforming to this specification are intended for original equipment design application and logistic support of existing equipment.
Document History