BSI - BS EN ISO 9974-2
Connections for General Use and Fluid Power - Ports and Stud Ends with ISO 261 Threads with Elastomeric or Metal-To-Metal Sealing - Part 2: Stud Ends with Elastromeric Sealing (Type E)
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 15 August 2000 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Piping and couplings): | 23.100.40 |
| ICS Code (Filters, seals and contamination of fluids): | 23.100.60 |
Document History
BS EN ISO 9974-2
August 15, 2000
Connections for General Use and Fluid Power - Ports and Stud Ends with ISO 261 Threads with Elastomeric or Metal-To-Metal Sealing - Part 2: Stud Ends with Elastromeric Sealing (Type E)
A description is not available for this item.