DLA - SMD-5962-90811 REV B

MICROCIRCUIT, LINEAR, VOLTAGE DETECTOR, PROGRAMMABLE, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 5 December 1995
Status: inactive
Page Count: 11
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 MAX8211 Programmable voltage detector 02 MAX8212 Programmable voltage detector, high output current

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style G MACY1-X8 8 Can P GDIP1-T8 or CDIP2-T8 8 Dual-in-line H GDFP1-F10 or CDFP2-F10 10 Flat pack X CDFP3-F10 10 Flat pack

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage (V+) . . . . . . . . . . . . . −0.5 V to +18 V Output voltage (VOUT) . . . . . . . . . . . . −0.5 V to +18 V Hysteresis voltage (VHYS) . . . . . . . . . . +0.5 V to −18 V w.r.t. V+ Threshold input voltage (VTH) . . . . . . . . −0.5 V to V+ +0.5 V Current into any terminal (IIN) . . . . . . . ±50 mA Power dissipation (PD): Case G (derate 6.7 mW/°C above +70°C) . . . 536 mW Case P (derate 8 mW/°C above +70°C) . . . . 640 mW Cases H and X (derate 5.26 mW/°C above +70°C) 421 mW Storage temperature range . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds)... . +300°C Thermal resistance, junction-to-case (ΘJC): Case G . . . . . . . . . . . . . . . . . . 45°C/W Case P . . . . . . . . . . . . . . . . . . 55°C/W Cases H and X . . . . . . . . . . . . . . . 85°C/W Thermal resistance, junction-to-ambient (ΘJA): Case G . . . . . . . . . . . . . . . . . . 150°C/W Case P . . . . . . . . . . . . . . . . . . 125°C/w Cases H and X . . . . . . . . . . . . . . . 190°C/W Junction temperature (TJ) . . . . . . . . . . +150°C

Ambient operating temperature range (TA) . . −55°C to +125°C Supply voltage range . . . . . . . . . . . . 2 V to 16.5 V

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

September 20, 2018
MICROCIRCUIT, LINEAR, VOLTAGE DETECTOR, PROGRAMMABLE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
February 4, 2013
MICROCIRCUIT, LINEAR, VOLTAGE DETECTOR, PROGRAMMABLE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
January 2, 2008
MICROCIRCUIT, LINEAR, VOLTAGE DETECTOR, PROGRAMMABLE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 11, 2003
MICROCIRCUIT, LINEAR, VOLTAGE DETECTOR, PROGRAMMABLE, MONOLITHIC SILICON
A description is not available for this item.
September 14, 2000
MICROCIRCUIT, LINEAR, VOLTAGE DETECTOR, PROGRAMMABLE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
SMD-5962-90811 REV B
December 5, 1995
MICROCIRCUIT, LINEAR, VOLTAGE DETECTOR, PROGRAMMABLE, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
January 6, 1994
MICROCIRCUIT, LINEAR, VOLTAGE DETECTOR, PROGRAMMABLE, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
May 18, 1992
MICROCIRCUIT, LINEAR, VOLTAGE DETECTOR, PROGRAMMABLE, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement