DLA - SMD-5962-90811 REV C

MICROCIRCUIT, LINEAR, VOLTAGE DETECTOR, PROGRAMMABLE, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 14 September 2000
Status: inactive
Page Count: 11
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

September 20, 2018
MICROCIRCUIT, LINEAR, VOLTAGE DETECTOR, PROGRAMMABLE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
February 4, 2013
MICROCIRCUIT, LINEAR, VOLTAGE DETECTOR, PROGRAMMABLE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
January 2, 2008
MICROCIRCUIT, LINEAR, VOLTAGE DETECTOR, PROGRAMMABLE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 11, 2003
MICROCIRCUIT, LINEAR, VOLTAGE DETECTOR, PROGRAMMABLE, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-90811 REV C
September 14, 2000
MICROCIRCUIT, LINEAR, VOLTAGE DETECTOR, PROGRAMMABLE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
December 5, 1995
MICROCIRCUIT, LINEAR, VOLTAGE DETECTOR, PROGRAMMABLE, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
January 6, 1994
MICROCIRCUIT, LINEAR, VOLTAGE DETECTOR, PROGRAMMABLE, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
May 18, 1992
MICROCIRCUIT, LINEAR, VOLTAGE DETECTOR, PROGRAMMABLE, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement