DLA - SMD-5962-90811 REV A
MICROCIRCUIT, LINEAR, VOLTAGE DETECTOR, PROGRAMMABLE, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 6 January 1994 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 MAX8211 Programmable voltage detector 02 MAX8212 Programmable voltage detector, high output current
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style G MACY1-X8 8 Can P GDIP1-T8 or CDIP2-T8 8 Dual-in-line
The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage (V+) - - - - - - - - - - - - - - - - −0.5 V to +18 V Output voltage (VOUT) - - - - - - - - - - - - - - - −0.5 V to +18 V Hysteresis voltage (VHYS)- - - - - - - - - - - - - - +0.5 V to −18 V w.r.t. V+ Threshold input voltage (VTH) - - - - - - - - - - - −0.5 V to V+ +0.5 V Current into any terminal (IIN) - - - - - - - - - - ±50 mA Power dissipation (PD): Case G (derate 6.7 mW/°C above +70°C) - - - - - - 536 mW Case P (derate 8 mW/°C above +70°C) - - - - - - - 640 mW Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - +300°C Thermal resistance, junction-to-case (ΘJC) Case G - - - - - - - - - - - - - - - - - - - - - 45°C/W Case P - - - - - - - - - - - - - - - - - - - - - 55°C/W Thermal resistance, junction-to-ambient (ΘJA): Case G - - - - - - - - - - - - - - - - - - - - - 150°C/W Case P - - - - - - - - - - - - - - - - - - - - - 125°C/W Junction temperature (TJ) - - - - - - - - - - - - - +150°C
Ambient operating temperature range (TA) - - - - - - −55°C to +125°C Supply voltage range - - - - - - - - - - - - - - - - 2 V to 16.5 V
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History