DLA - SMD-5962-88770 REV C

MICROCIRCUIT, LINEAR, SINGLE POWER MOSFET DRIVER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 4 March 1994
Status: inactive
Page Count: 13
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function Output 01 TSC429 Inverting power MOSFET driver 4.5 A dc 02 TSC4429 Inverting power MOSFET driver 4.5 A dc 03 TSC4420 Noninverting power MOSFET driver 4.5 A dc 04 MIC4451 Inverting hi speed, hi current MOSFET driver 12 A dc 05 MIC4452 Noninverting hi speed, hi current MOSFET driver 12 A dc

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style H GDFP1-F10 or GDFP2-F10 10 Flat pack P GDIP1-T8 or CDIP2-T8 8 Dual-in-line 2 CQCC1-N20 20 Square leadless chip carrier

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein). Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage (VS)- - - - - - - - - - - - - - - - - 20 V dc Input voltage range (VIN): Device 01 - - - - - - - - - - - - - - - - - - - - VS + 0.3 V dc to GND − 0.3 V dc Devices 02, 03, 04, 05 - - - - - - - - - - - - - - VS + 0.3 V dc to GND − 5.0 V dc Output current (per pin, capacitance load): Devices 01 - 03 - - - - - - - - - - - - - - - - - 6.0 A dc Devices 04 - 05 - - - - - - - - - - - - - - - - - 12.0 A dc Peak supply current or GND current (per pin): Devices 01 - 03 - - - - - - - - - - - - - - - - - 6.0 A dc Devices 04 - 05 - - - - - - - - - - - - - - - - - 12.0 A dc Storage temperature range - - - - - - - - - - - - - −55°C to +125°C Power dissipation (PD): Case outline H - - - - - - - - - - - - - - - - - - 650 mW 1/ Case outline P - - - - - - - - - - - - - - - - - - 800 mW 2/ Case outline 2 - - - - - - - - - - - - - - - - - - 1.8 W 3/ Lead temperature (soldering, 10 seconds) - - - - - - +300°C Junction temperature range (TJ)- - - - - - - - - - - −55°C to +150°C

Supply voltage range - - - - - - - - - - - - - - - - 4.5 V dc ≤ VS ≤ 18 V dc Ambient operating temperature range (TA) - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

March 11, 2021
MICROCIRCUIT, LINEAR, SINGLE POWER MOSFET DRIVER, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
October 2, 2015
MICROCIRCUIT, LINEAR, SINGLE POWER MOSFET DRIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
July 25, 2003
MICROCIRCUIT, LINEAR, SINGLE POWER MOSFET DRIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
June 26, 1998
MICROCIRCUIT, LINEAR, SINGLE POWER MOSFET DRIVER, MONOLITHIC SILICON
This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A. The complete PIN is as shown in the following...
March 15, 1996
MICROCIRCUIT, LINEAR, SINGLE POWER MOSFET DRIVER, MONOLITHIC SILICON
A description is not available for this item.
January 11, 1996
MICROCIRCUIT, LINEAR, SINGLE POWER MOSFET DRIVER, MONOLITHIC SILICON
A description is not available for this item.
January 18, 1995
MICROCIRCUIT, LINEAR, SINGLE POWER MOSFET DRIVER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-88770 REV C
March 4, 1994
MICROCIRCUIT, LINEAR, SINGLE POWER MOSFET DRIVER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
May 4, 1993
MICROCIRCUIT, LINEAR, SINGLE POWER MOSFET DRIVER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
September 9, 1992
MICROCIRCUIT, LINEAR, SINGLE POWER MOSFET DRIVER, MONOLITHIC SILICON
A description is not available for this item.
August 16, 1989
MICROCIRCUIT, LINEAR, SINGLE POWER MOSFET DRIVER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement