DLA - SMD-5962-88770 REV B
MICROCIRCUIT, LINEAR, SINGLE POWER MOSFET DRIVER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 4 May 1993 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function Output 01 TSC429 Inverting power MOSFET driver 4.5 A dc 02 TSC4429 Inverting power MOSFET driver 4.5 A dc 03 TSC4420 Noninverting power MOSFET driver 4.5 A dc
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline P D-4 (8-lead .405" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package
Supply voltage (VS)- - - - - - - - - - - - - - - - 20 V dc Input voltage range (VIN): Device 01 - - - - - - - - - - - - - - -- - - - - VS + 0.3 V dc to GND - 0.3 V dc Devices 02, 03 - - - - - - - - - - - - - - - - - VS + 0.3 V dc to GND - 5.0 V dc Output current (per pin, capacitance load) - - - - 6.0 A dc Peak supply current or GND current (per pin) - - - 6.0 A dc Storage temperature range- - - - - - - - - - - - - −55°C to +125°C Power dissipation (PD): Case outline P - - - - - - - - - - - - - - - - - 800 mW 1/ Case outline 2 - - - - - - - - - - - - - - - - - 1.8 W 2/ Lead temperature (soldering, 10 seconds) - - - - - +300°C Junction temperature range (TJ)- - - - - - - - - - −55°C to +150°C
Supply voltage range - - - - - - - - - - - - - - - 4.5 V dc ≤ VS ≤ 18 V dc Ambient operating temperature range (TA) - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History