DLA - SMD-5962-88770 REV G
MICROCIRCUIT, LINEAR, SINGLE POWER MOSFET DRIVER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 26 June 1998 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
The complete PIN is as shown in the following example:
The device type(s) identify the circuit function as follows:
Device type Generic number Circuit function Output 01 TSC429 Inverting power MOSFET driver 4.5 A dc 02 TSC4429 Inverting power MOSFET driver 4.5 A dc 03 TSC4420 Noninverting power MOSFET driver 4.5 A dc 04 MIC4451 Inverting hi speed, hi current MOSFET driver 12 A dc 05 MIC4452 Noninverting hi speed, hi current MOSFET driver 12 A dc 06 MIC44R21 Inverting, rad hardened MOSFET driver 9 A dc 07 MIC44R22 Noninverting, rad hardened MOSFET driver 9 A dc
The case outline(s) are as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style H GDFP1-F10 or CDFP2-F10 10 Flat pack P GDIP1-T8 or CDIP2-T8 8 Dual-in-line 2 CQCC1-N20 20 Square leadless chip carrier
The lead finish is as specified in MIL-PRF-38535, appendix A.
Supply voltage (VS)...................
Supply voltage range...............
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History