NPFC - MIL-S-19500/437

SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR TYPES, 1N5518B-1 THROUGH 1N5546B-1, 1N5518BUR-1 THROUGH 1N5546BUR-1, PLUS C- AND D- TOLERANCE SUFFIX, JAN, JANTX, JANTXV, AND JANC

inactive
Buy Now
Organization: NPFC
Publication Date: 22 July 1993
Status: inactive
Page Count: 15
scope:

This specification covers the detail requirements for 500 milliwatt, silicon, low-noise, voltage regulator diodes with voltage tolerances of 5 percent, 2 percent, and 1 percent. Four levels of product assurance are provided for each device type as specified in MIL-S-19500. For JANC quality level see 6.4.

See figures 1 (DO-35), 2 (DO-213AA), and 3 (JANC).

Maximum ratings are as shown in 3, 4, and 10 of table IV herein and as follows:

a. PT = 500 mW (DO-35) at TL = 75°C, L = .375 (9.53 mm); both ends of case or diode body to heat sink at L = .375 (9.53 mm). (Derate IZ to 0.0 mA dc at +200°C).

b. PT = 500 mW (DO-213AA) at TEC = 150°C. (Derate to 0 at 200°C).

c. −65°C ≤ Top ≤ +200°C; −65°C ≤ TSTG ≤ +200°C.

Primary electrical characteristic columns 1, 6, 8 and 9 of table IV herein and as follows:

a. 3.3 V dc ≤ Vz ≤ 33 V dc.

b. RΘJL = 250°C/W (maximum) at L = .375 inch (9.53 mm) (D0-35).

c. RΘJEC = 100°C/W (maximum) junction to endcaps (D0-213AA). Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: NASA/Parts Project Office (NPPO), NASA Goddard Space Flight Center, Code 310.A, Greenbelt, MD 20771, by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Document History

December 5, 2020
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR, TYPES 1N5518B-1, 1N5518C-1, 1N5518D-1 THROUGH 1N5546B-1, 1N5546C-1, 1N5546D-1, ENCAPSULATED (AXIAL LEADED AND SURFACE MOUNT PACKAGE) AND UNENCAPSULATED, 5, 2, AND 1 PERCENT VOLTAGE TOLERANCE, QUALITY LEVELS JAN, JANTX, JANTXV, JANHC, AND JANKC
Scope. This specification covers the performance requirements for 500 milliwatt, silicon, low-noise, voltage regulator diodes with voltage tolerances of 5 percent, 2 percent, and 1 percent. Three...
July 28, 2019
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR, TYPES 1N5518B-1, 1N5518C-1, 1N5518D-1 THROUGH 1N5546B-1, 1N5546C-1, 1N5546D-1, ENCAPSULATED (AXIAL LEADED AND SURFACE MOUNT PACKAGE) AND UNENCAPSULATED, 5, 2, AND 1 PERCENT VOLTAGE TOLERANCE, QUALITY LEVELS JAN, JANTX, JANTXV, JANHC, AND JANKC
Scope. This specification covers the performance requirements for 500 milliwatt, silicon, low-noise, voltage regulator diodes with voltage tolerances of 5 percent, 2 percent, and 1 percent. Three...
February 26, 2019
Semiconductor Device, Diode, Silicon, Low-Noise Voltage Regulator, Types 1N5518B-1, 1N5518C-1, 1N5518D-1 through 1N5546B-1, 1N5546C-1, 1N5546D-1, 1N5518BUR-1, 1N5518CUR-1, 1N5518DUR-1 through 1N5546BUR-1, 1N5546CUR 1, 1N5546DUR-1, JAN, JANTX, JANTXV, JANHC, and JANKC
A description is not available for this item.
April 9, 2014
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR, TYPES 1N5518B-1, 1N5518C-1, 1N5518D-1 THROUGH 1N5546B-1, 1N5546C-1, 1N5546D-1, 1N5518BUR-1, 1N5518CUR-1, 1N5518DUR-1 THROUGH 1N5546BUR-1, 1N5546CUR-1, 1N5546DUR-1, JAN, JANTX, JANTXV, JANHC, AND JANKC
This specification covers the performance requirements for 500 milliwatt, silicon, low-noise, voltage regulator diodes with voltage tolerances of 5 percent, 2 percent, and 1 percent. Three levels of...
July 5, 2012
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR, TYPES 1N5518B-1, 1N5518C-1, 1N5518D-1 THROUGH 1N5546B-1, 1N5546C-1, 1N5546D-1, 1N5518BUR-1, 1N5518CUR-1, 1N5518DUR-1 THROUGH 1N5546BUR-1, 1N5546CUR-1, 1N5546DUR-1, JAN, JANTX, JANTXV, JANHC, AND JANKC
This specification covers the performance requirements for 500 milliwatt, silicon, low-noise, voltage regulator diodes with voltage tolerances of 5 percent, 2 percent, and 1 percent. Three levels of...
March 25, 2008
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR, TYPES 1N5518B-1, 1N5518C-1, 1N5518D-1 THROUGH 1N5546B-1, 1N5546C-1, 1N5546D-1, 1N5518BUR-1, 1N5518CUR-1, 1N5518DUR-1 THROUGH 1N5546BUR-1, 1N5546CUR-1, 1N5546DUR-1, JAN, JANTX, JANTXV, JANHC, AND JANKC
This specification covers the performance requirements for 500 milliwatt, silicon, low-noise, voltage regulator diodes with voltage tolerances of 5 percent, 2 percent, and 1 percent. Three levels of...
July 12, 2006
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR, TYPES 1N5518B-1, 1N5518C-1, 1N5518D-1 THROUGH 1N5546B-1, 1N5546C-1, 1N5546D-1, 1N5518BUR-1, 1N5518CUR-1, 1N5518DUR-1 THROUGH 1N5546BUR-1, 1N5546CUR-1, 1N5546DUR-1, JAN, JANTX, JANTXV, JANHC, AND JANKC
This specification covers the performance requirements for 500 milliwatt, silicon, low-noise, voltage regulator diodes with voltage tolerances of 5 percent, 2 percent, and 1 percent. Three levels of...
July 20, 2005
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR, TYPES 1N5518B-1, 1N5518C-1, 1N5518D-1 THROUGH 1N5546B-1, 1N5546C-1, 1N5546D-1, 1N5518BUR-1, 1N5518CUR-1, 1N5518DUR-1 THROUGH 1N5546BUR-1, 1N5546CUR-1, 1N5546DUR-1, JAN, JANTX, JANTXV, JANHC, AND JANKC
This specification covers the performance requirements for 500 milliwatt, silicon, low-noise, voltage regulator diodes with voltage tolerances of 5 percent, 2 percent, and 1 percent. Three levels of...
October 18, 2004
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR TYPES, 1N5518B-1, 1N5518C-1, 1N5518D-1 THROUGH 1N5546B-1, 1N5546C-1, 1N5546D-1, 1N5518BUR-1, 1N5518CUR-1, 1N5518DUR-1 THROUGH 1N5546BUR-1, 1N5546CUR-1, 1N5546DUR-1 JAN, JANTX, JANTXV, JANHC, AND JANKC
This specification covers the performance requirements for 500 milliwatt, silicon, low-noise, voltage regulator diodes with voltage tolerances of 5 percent, 2 percent, and 1 percent. Three levels of...
November 8, 2002
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR TYPES, IN5518B-1 1N5518C-1, 1N5518D-1 THROUGH 1N5546B-1, 1N5546C-1, 1N5546D-1, 1N5518BUR-1, 1N5518CUR-1, 1N5518DUR-1 THROUGH 1N5546BUR-1, 1N5546CUR-1, 1N5546DUR-1 JAN, JANTX, JANTXV, JANHC AND JANKC
A description is not available for this item.
November 20, 1997
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR TYPES, 1N5518B-1, 1N5518C-1, 1N5518D-1 THROUGH 1N5546B-1, 1N5546C-1, 1N5546D-1, 1N5518BUR-1, 1N5518CUR-1, 1N5518DUR-1 THROUGH 1N5546BUR-1, 1N5546CUR-1, 1N5546DUR-1 JAN, JANTX, JANTXV, JANHC, AND JANKC
A description is not available for this item.
September 15, 1997
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR TYPES, 1N5518B-1, 1N5518C-1, 1N5518D-1 THROUGH 1N5546B-1, 1N5546C-1, 1N5546D-1, 1N5518BUR-1, 1N5518CUR-1, 1N5518DUR-1 THROUGH 1N5546BUR-1, 1N5546CUR-1, 1N5546DUR-1 JAN, JANTX, JANTXV, JANHC, AND JANKC
This specification covers the performance requirements for 500 milliwatt, silicon, low-noise, voltage regulator diodes with voltage tolerances of 5 percent, 2 percent, and 1 percent. Three levels of...
February 12, 1996
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR TYPES, 1N5518B-1, 1N5518C-1, 1N5518D-1 THROUGH 1N5546B-1, 1N5546C-1, 1N5546D-1, 1N5518BUR-1, 1N5518CUR-1, 1N5518DUR-1 THROUGH 1N5546BUR-1, 1N5546CUR-1, 1N5546DUR-1 JAN, JANTX, JANTXV, JANHC, AND JANKC
A description is not available for this item.
December 20, 1994
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR, TYPES 1N5518B-1, 1N5518C-1, 1N5518D-1 THROUGH 1N5546B-1, 1N5546C-1, 1N5546D-1, 1N5518BUR-1, 1N5518CUR-1, 1N5518DUR-1 THROUGH 1N5546BUR-1, 1N5546CUR-1, 1N5546DUR-1, JAN, JANTX, JANTXV, JANHC, AND JANKC
This specification covers the detail requirements for 500 milliwatt, silicon, low-noise, voltage regulator diodes with voltage tolerances of 5 percent, 2 percent, and 1 percent. Three levels of...
MIL-S-19500/437
July 22, 1993
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR TYPES, 1N5518B-1 THROUGH 1N5546B-1, 1N5518BUR-1 THROUGH 1N5546BUR-1, PLUS C- AND D- TOLERANCE SUFFIX, JAN, JANTX, JANTXV, AND JANC
This specification covers the detail requirements for 500 milliwatt, silicon, low-noise, voltage regulator diodes with voltage tolerances of 5 percent, 2 percent, and 1 percent. Four levels of...
August 14, 1990
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR TYPES, 1N5518B THROUGH 1N5546B, 1N5546B-1, THROUGH 1N5546B-1 JAN, JANTX AND JANTXV
A description is not available for this item.
September 24, 1985
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR TYPES 1N5518B THRU 1N5546B, 1N5518B-1 THRU 1N5546B-1 JAN, JANTX AND JANTXV
A description is not available for this item.
September 28, 1984
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR 1N5518B THRU 1N5546B AND TX1N5518B THRU TX1N5546B
A description is not available for this item.
August 27, 1979
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR 1N5518B THRU 1N5546B AND TX1N5518B THRU TX1N5546B
A description is not available for this item.
July 8, 1975
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR 1N5518B THRU 1N5546B AND TX1N5518B THRU TX1N5546B
A description is not available for this item.
March 3, 1975
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR 1N5518B THRU 1N5546B AND TX1N5518B THRU TX1N5546B
A description is not available for this item.
August 15, 1973
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR 1N5518B THRU 1N5546B AND TX1N5518B THRU TX1N5546B
A description is not available for this item.
July 13, 1972
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR 1N5518B THRU 1N5546B AND TX1N5518B THRU TX1N5546B
A description is not available for this item.
May 2, 1972
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR 1N5518B THRU 1N5546B AND TX1N5518B THRU TX1N5546B
A description is not available for this item.
August 28, 1970
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR 1N5518B thru 1N5546B and TX1N5518B thru TX1N5546B
A description is not available for this item.

References

Advertisement