NPFC - MIL-PRF-19500/437

SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR TYPES, 1N5518B-1, 1N5518C-1, 1N5518D-1 THROUGH 1N5546B-1, 1N5546C-1, 1N5546D-1, 1N5518BUR-1, 1N5518CUR-1, 1N5518DUR-1 THROUGH 1N5546BUR-1, 1N5546CUR-1, 1N5546DUR-1 JAN, JANTX, JANTXV, JANHC, AND JANKC

inactive
Buy Now
Organization: NPFC
Publication Date: 15 September 1997
Status: inactive
Page Count: 17
scope:

This specification covers the performance requirements for 500 milliwatt, silicon, low-noise, voltage regulator diodes with voltage tolerances of 5 percent, 2 percent, and 1 percent. Three levels of product assurance is provided for each encapsulated device type as specified in MIL-PRF-19500, and two levels of product assurance for each unencapsulated device type die. For JANHC and JANKC quality levels (see 6.5).

See figures 1 (DO-7 and DO-35), 2 (DO-213AA), and 3 (JANHC and JANKC).

Maximum ratings are shown in columns 3, 4, and 10 of table IV herein and as follows:

a. pT = 500 mW (DO-7 and DO-35) at TL = +50°C, L = .375 inch (9.53 mm); both ends of case or diode body to heat sink at L = .375 inch (9.53 mm). (Derate IZ to 0.0 mA dc at +175°C).

b. PT = 500 mW (DO-213AA) at TEC = +125°C. (Derate to 0 at +175°C).

c. −65°C ≤ Top ≤ +175°C; −65°C ≤ TSTG ≤ +175°C.

Primary electrical characteristic columns 1, 6, 8, and 9 of table IV herein and as follows:

a. 3.3 V dc ≤ VZ ≤ 33 V dc.

b. RθJL = 250°C/W (maximum) at L = .375 inch (9.53 mm) (DO-7 and DO-35).

c. RθJEC = 100°C/W (maximum) junction to endcaps (DO-213AA). Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Defense Supply Center Columbus, ATTN: DSCC-VAT, 3990 East Broad Street, Columbus, OH 43216-5000, by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Document History

December 5, 2020
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR, TYPES 1N5518B-1, 1N5518C-1, 1N5518D-1 THROUGH 1N5546B-1, 1N5546C-1, 1N5546D-1, ENCAPSULATED (AXIAL LEADED AND SURFACE MOUNT PACKAGE) AND UNENCAPSULATED, 5, 2, AND 1 PERCENT VOLTAGE TOLERANCE, QUALITY LEVELS JAN, JANTX, JANTXV, JANHC, AND JANKC
Scope. This specification covers the performance requirements for 500 milliwatt, silicon, low-noise, voltage regulator diodes with voltage tolerances of 5 percent, 2 percent, and 1 percent. Three...
July 28, 2019
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR, TYPES 1N5518B-1, 1N5518C-1, 1N5518D-1 THROUGH 1N5546B-1, 1N5546C-1, 1N5546D-1, ENCAPSULATED (AXIAL LEADED AND SURFACE MOUNT PACKAGE) AND UNENCAPSULATED, 5, 2, AND 1 PERCENT VOLTAGE TOLERANCE, QUALITY LEVELS JAN, JANTX, JANTXV, JANHC, AND JANKC
Scope. This specification covers the performance requirements for 500 milliwatt, silicon, low-noise, voltage regulator diodes with voltage tolerances of 5 percent, 2 percent, and 1 percent. Three...
February 26, 2019
Semiconductor Device, Diode, Silicon, Low-Noise Voltage Regulator, Types 1N5518B-1, 1N5518C-1, 1N5518D-1 through 1N5546B-1, 1N5546C-1, 1N5546D-1, 1N5518BUR-1, 1N5518CUR-1, 1N5518DUR-1 through 1N5546BUR-1, 1N5546CUR 1, 1N5546DUR-1, JAN, JANTX, JANTXV, JANHC, and JANKC
A description is not available for this item.
April 9, 2014
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR, TYPES 1N5518B-1, 1N5518C-1, 1N5518D-1 THROUGH 1N5546B-1, 1N5546C-1, 1N5546D-1, 1N5518BUR-1, 1N5518CUR-1, 1N5518DUR-1 THROUGH 1N5546BUR-1, 1N5546CUR-1, 1N5546DUR-1, JAN, JANTX, JANTXV, JANHC, AND JANKC
This specification covers the performance requirements for 500 milliwatt, silicon, low-noise, voltage regulator diodes with voltage tolerances of 5 percent, 2 percent, and 1 percent. Three levels of...
July 5, 2012
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR, TYPES 1N5518B-1, 1N5518C-1, 1N5518D-1 THROUGH 1N5546B-1, 1N5546C-1, 1N5546D-1, 1N5518BUR-1, 1N5518CUR-1, 1N5518DUR-1 THROUGH 1N5546BUR-1, 1N5546CUR-1, 1N5546DUR-1, JAN, JANTX, JANTXV, JANHC, AND JANKC
This specification covers the performance requirements for 500 milliwatt, silicon, low-noise, voltage regulator diodes with voltage tolerances of 5 percent, 2 percent, and 1 percent. Three levels of...
March 25, 2008
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR, TYPES 1N5518B-1, 1N5518C-1, 1N5518D-1 THROUGH 1N5546B-1, 1N5546C-1, 1N5546D-1, 1N5518BUR-1, 1N5518CUR-1, 1N5518DUR-1 THROUGH 1N5546BUR-1, 1N5546CUR-1, 1N5546DUR-1, JAN, JANTX, JANTXV, JANHC, AND JANKC
This specification covers the performance requirements for 500 milliwatt, silicon, low-noise, voltage regulator diodes with voltage tolerances of 5 percent, 2 percent, and 1 percent. Three levels of...
July 12, 2006
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR, TYPES 1N5518B-1, 1N5518C-1, 1N5518D-1 THROUGH 1N5546B-1, 1N5546C-1, 1N5546D-1, 1N5518BUR-1, 1N5518CUR-1, 1N5518DUR-1 THROUGH 1N5546BUR-1, 1N5546CUR-1, 1N5546DUR-1, JAN, JANTX, JANTXV, JANHC, AND JANKC
This specification covers the performance requirements for 500 milliwatt, silicon, low-noise, voltage regulator diodes with voltage tolerances of 5 percent, 2 percent, and 1 percent. Three levels of...
July 20, 2005
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR, TYPES 1N5518B-1, 1N5518C-1, 1N5518D-1 THROUGH 1N5546B-1, 1N5546C-1, 1N5546D-1, 1N5518BUR-1, 1N5518CUR-1, 1N5518DUR-1 THROUGH 1N5546BUR-1, 1N5546CUR-1, 1N5546DUR-1, JAN, JANTX, JANTXV, JANHC, AND JANKC
This specification covers the performance requirements for 500 milliwatt, silicon, low-noise, voltage regulator diodes with voltage tolerances of 5 percent, 2 percent, and 1 percent. Three levels of...
October 18, 2004
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR TYPES, 1N5518B-1, 1N5518C-1, 1N5518D-1 THROUGH 1N5546B-1, 1N5546C-1, 1N5546D-1, 1N5518BUR-1, 1N5518CUR-1, 1N5518DUR-1 THROUGH 1N5546BUR-1, 1N5546CUR-1, 1N5546DUR-1 JAN, JANTX, JANTXV, JANHC, AND JANKC
This specification covers the performance requirements for 500 milliwatt, silicon, low-noise, voltage regulator diodes with voltage tolerances of 5 percent, 2 percent, and 1 percent. Three levels of...
November 8, 2002
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR TYPES, IN5518B-1 1N5518C-1, 1N5518D-1 THROUGH 1N5546B-1, 1N5546C-1, 1N5546D-1, 1N5518BUR-1, 1N5518CUR-1, 1N5518DUR-1 THROUGH 1N5546BUR-1, 1N5546CUR-1, 1N5546DUR-1 JAN, JANTX, JANTXV, JANHC AND JANKC
A description is not available for this item.
November 20, 1997
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR TYPES, 1N5518B-1, 1N5518C-1, 1N5518D-1 THROUGH 1N5546B-1, 1N5546C-1, 1N5546D-1, 1N5518BUR-1, 1N5518CUR-1, 1N5518DUR-1 THROUGH 1N5546BUR-1, 1N5546CUR-1, 1N5546DUR-1 JAN, JANTX, JANTXV, JANHC, AND JANKC
A description is not available for this item.
MIL-PRF-19500/437
September 15, 1997
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR TYPES, 1N5518B-1, 1N5518C-1, 1N5518D-1 THROUGH 1N5546B-1, 1N5546C-1, 1N5546D-1, 1N5518BUR-1, 1N5518CUR-1, 1N5518DUR-1 THROUGH 1N5546BUR-1, 1N5546CUR-1, 1N5546DUR-1 JAN, JANTX, JANTXV, JANHC, AND JANKC
This specification covers the performance requirements for 500 milliwatt, silicon, low-noise, voltage regulator diodes with voltage tolerances of 5 percent, 2 percent, and 1 percent. Three levels of...
February 12, 1996
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR TYPES, 1N5518B-1, 1N5518C-1, 1N5518D-1 THROUGH 1N5546B-1, 1N5546C-1, 1N5546D-1, 1N5518BUR-1, 1N5518CUR-1, 1N5518DUR-1 THROUGH 1N5546BUR-1, 1N5546CUR-1, 1N5546DUR-1 JAN, JANTX, JANTXV, JANHC, AND JANKC
A description is not available for this item.
December 20, 1994
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR, TYPES 1N5518B-1, 1N5518C-1, 1N5518D-1 THROUGH 1N5546B-1, 1N5546C-1, 1N5546D-1, 1N5518BUR-1, 1N5518CUR-1, 1N5518DUR-1 THROUGH 1N5546BUR-1, 1N5546CUR-1, 1N5546DUR-1, JAN, JANTX, JANTXV, JANHC, AND JANKC
This specification covers the detail requirements for 500 milliwatt, silicon, low-noise, voltage regulator diodes with voltage tolerances of 5 percent, 2 percent, and 1 percent. Three levels of...
July 22, 1993
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR TYPES, 1N5518B-1 THROUGH 1N5546B-1, 1N5518BUR-1 THROUGH 1N5546BUR-1, PLUS C- AND D- TOLERANCE SUFFIX, JAN, JANTX, JANTXV, AND JANC
This specification covers the detail requirements for 500 milliwatt, silicon, low-noise, voltage regulator diodes with voltage tolerances of 5 percent, 2 percent, and 1 percent. Four levels of...
August 14, 1990
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR TYPES, 1N5518B THROUGH 1N5546B, 1N5546B-1, THROUGH 1N5546B-1 JAN, JANTX AND JANTXV
A description is not available for this item.
September 24, 1985
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR TYPES 1N5518B THRU 1N5546B, 1N5518B-1 THRU 1N5546B-1 JAN, JANTX AND JANTXV
A description is not available for this item.
September 28, 1984
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR 1N5518B THRU 1N5546B AND TX1N5518B THRU TX1N5546B
A description is not available for this item.
August 27, 1979
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR 1N5518B THRU 1N5546B AND TX1N5518B THRU TX1N5546B
A description is not available for this item.
July 8, 1975
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR 1N5518B THRU 1N5546B AND TX1N5518B THRU TX1N5546B
A description is not available for this item.
March 3, 1975
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR 1N5518B THRU 1N5546B AND TX1N5518B THRU TX1N5546B
A description is not available for this item.
August 15, 1973
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR 1N5518B THRU 1N5546B AND TX1N5518B THRU TX1N5546B
A description is not available for this item.
July 13, 1972
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR 1N5518B THRU 1N5546B AND TX1N5518B THRU TX1N5546B
A description is not available for this item.
May 2, 1972
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR 1N5518B THRU 1N5546B AND TX1N5518B THRU TX1N5546B
A description is not available for this item.
August 28, 1970
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR 1N5518B thru 1N5546B and TX1N5518B thru TX1N5546B
A description is not available for this item.

References

Advertisement