DLA - SMD-5962-90855
MICROCIRCUIT, HYBRID, HIGH SPEED SINGLE CHANNEL, OPTOCOUPLER
inactive
| Organization: | DLA |
| Publication Date: | 30 January 1991 |
| Status: | inactive |
| Page Count: | 14 |
Document History
May 20, 2022
MICROCIRCUIT, HYBRID, HIGH SPEED SINGLE CHANNEL, OPTOCOUPLER
Scope.
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part...
July 11, 2017
MICROCIRCUIT, HYBRID, HIGH SPEED SINGLE CHANNEL, OPTOCOUPLER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
December 13, 2011
MICROCIRCUIT, HYBRID, HIGH SPEED SINGLE CHANNEL, OPTOCOUPLER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
October 25, 2005
MICROCIRCUIT, HYBRID, HIGH SPEED SINGLE CHANNEL, OPTOCOUPLER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
March 24, 1998
MICROCIRCUIT, HYBRID, HIGH SPEED SINGLE CHANNEL, OPTOCOUPLER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
November 12, 1993
MICROCIRCUIT, HYBRID, HIGH SPEED SINGLE CHANNEL, OPTOCOUPLER
A description is not available for this item.
September 10, 1993
MICROCIRCUIT, HYBRID, HIGH SPEED SINGLE CHANNEL, OPTOCOUPLER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...
SMD-5962-90855
January 30, 1991
MICROCIRCUIT, HYBRID, HIGH SPEED SINGLE CHANNEL, OPTOCOUPLER
A description is not available for this item.