DLA - SMD-5962-90855 REV A
MICROCIRCUIT, HYBRID, HIGH SPEED SINGLE CHANNEL, OPTOCOUPLER
| Organization: | DLA |
| Publication Date: | 10 September 1993 |
| Status: | inactive |
| Page Count: | 16 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MIL-H-38534. Two product assurance classes, military high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes H and K RHA marked devices shall meet the MIL-H-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 HCPL-5601 High speed single channel optocoupler
This device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation H or K Certification and qualification to MIL-H-38534
The case outline(s) shall be, as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style P CDIP2-T8 8 Dual-in-line X See figure 1 8 Dual-in-line Y See figure 1 8 Dual-in-line
The lead finish shall be as specified in MIL-H-38534 for classes H and K. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage (VCC) 1/ - - - - - - - - - - - - - 7.0 V dc Peak forward input current (t ≤ 1.0 ms) - - - - - 40 mA Average input forward current (IFAVG)- - - - - - - 20 mA Reverse input voltage (VR) - - - - - - - - - - - - 5.0 V dc Output current (Io) - - - - - - - - - - - - - - - 25 mA Output voltage (Vo) - - - - - - - - - - - - - - - 7.0 V dc Enable input voltage (VE) - - - - - - - - - - - - 5.5 V dc Output power dissipation - - - - - - - - - - - - - 40 mW Input power dissipation - - - - - - - - - - - - - 35 mW Total package power dissipation (PD) - - - - - - - 350 mW Lead temperature (soldering, 10 seconds) - - - - - +260°C Storage temperature range - - - - - - - - - - - - −65°C to +150°C Thermal resistance, junction-to-case (θJC): Case outline P - - - - - - - - - - - - - - - - - See MIL-STD-1835 Case outlines X and Y - - - - - - - - - - - - - 28°C/W Junction temperature (TJ) - - - - - - - - - - - - +175°C
Low level input current range (IFL) - - - - - - - 0 to 250 µA High level input current range (IFH) 2/ - - - - - 12.5 mA to 16 mA Output supply voltage rang: (VCC) - - - - - - - - 4.5 V dc to 5.5 V dc Fan out, (N) - - - - - - - - - - - - - - - - - - - 6.0 TTL loads maximum High-level enable voltage (VEH) 3/ - - - - - - - - 2.0 V dc to VCC Low-level enable voltage (VEL) 3/ - - - - - - - - 0 V dc to 0.8 V dc Operating temperature range (TA) - - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistic purposes.
Document History