DLA - SMD-5962-91760 REV A
MICROCIRCUIT, MEMORY, DIGITAL, BICMOS, ONE TIME PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 17 October 1994 |
| Status: | inactive |
| Page Count: | 20 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function Access time 01 22V10G-15 22-input 10-output and-or-logic array 15 ns 02 22V10G-12 22-input 10-output and-or-logic array 12 ns 03 22V10G-10 22-input 10-output and-or-logic array 10 ns 04 22VP10G-15 22-input 10-output and-or-logic array 15 ns 05 22VP10G-12 22-input 10-output and-or-logic array 12 ns 06 22VP10G-10 22-input 10-output and-or-logic array 10 ns 07 22V10A 22-input 10-output and-or-logic array 10 ns 08 22V10B 22-input 10-output and-or-logic array 8.5 ns 09 22V10G-7.5 22-input 10-output and-or-logic array 7.5 ns 10 22VP10G-7.5 22-input 10-output and-or-logic array 7.5 ns
The device class designator shall be a single letter identifying the product assurance level (see 6.6 herein) as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style 3 CQCC1-N28 28 Square leadless chip carrier package L GDIP3-T24 24 Dual-in-line package
The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage range to ground potential (VCC) . . . . . . . −0.5 V dc to +7.0 V dc DC voltage range applied to the outputs in the high-Z state . −0.5 V dc to +VCC Maximum power dissipation . . . . . . . . . . . . . . . . . . 1.045 W 3/ Lead temperature (soldering, 10 seconds) . . . . . . . . . . . +260°C Thermal resistance, junction-to-case (θJC): Cases 3 . . . . . . . . . . . . . . . . . . . . . . . . . . See MIL-STD-1835 Junction temperature (TJ) . . . . . . . . . . . . . . . . . . +175°C Storage temperature range (TSTG) . . . . . . . . . . . . . . . −65°C to +150°C Temperature (under bias) range . . . . . . . . . . . . . . . . −55°C to +125°C
Supply voltage range (VCC) . . . . . . . . . . . . . . . . . . +4.5 V dc minimum to +5.5 V dc maximum Ground voltage (GND) . . . . . . . . . . . . . . . . . . . . . 0 V dc Input high voltage (VIH) . . . . . . . . . . . . . . . . . . . 2.0 V dc minimum 4/ Input low voltage (VIL). . . . . . . . . . . . . . . . . . . . 0.8 V dc maximum 4/ Case operating temperature range (TC). . . . . . . . . . . . . −55°C to +125°C
Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) . . . . . . . . . . . xx percent 5/
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History