DOD - SMD 5962-91760

MICROCIRCUIT, MEMORY, DIGITAL, BICMOS, ONE TIME PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 24 May 2007
Status: inactive
Page Count: 21
scope:

This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device classes M and Q), and nontraditional performance environment (device class N). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN. For device class N, the user is cautioned to assure that the device is appropriate for the application environment.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

January 8, 2016
MICROCIRCUIT, MEMORY, DIGITAL, BICMOS, ONE TIME PROGRAMMABLE LOGIC DEVICE MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device class M and Q), and nontraditional performance environment...
SMD 5962-91760
May 24, 2007
MICROCIRCUIT, MEMORY, DIGITAL, BICMOS, ONE TIME PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device classes M and Q), and nontraditional performance environment...
April 30, 1996
MICROCIRCUIT, MEMORY, DIGITAL, BICMOS, ONE TIME PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Three product assurance classes consisting of space application (device class V), military high...
December 15, 1995
MICROCIRCUIT, MEMORY, DIGITAL, BICMOS, ONE TIME PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Three product assurance classes consisting of space application (device class V), military high...
October 17, 1994
MICROCIRCUIT, MEMORY, DIGITAL, BICMOS, ONE TIME PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
January 19, 1993
MICROCIRCUIT, MEMORY, DIGITAL, BICMOS, ONE TIME PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON
This drawing forms a part of one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement