IEC 60512-12-1

Connectors for electronic equipment – Tests and measurements – Part 12-1: Soldering tests – Test 12a: Solderability, wetting, solder bath method

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 March 2006
Status: active
Page Count: 20
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

 Scope and object

This part of IEC 60512, when required by the detail specification, is used for testing connectors within the scope of technical committee 48. They may also be used for similar devices when specified in a detail specification.

The object of this test is to detail a standard test method to assess the solderability of the terminations of a connector designed for use with printed boards or for other applications using similar soldering techniques.

Document History

IEC 60512-12-1
March 1, 2006
Connectors for electronic equipment – Tests and measurements – Part 12-1: Soldering tests – Test 12a: Solderability, wetting, solder bath method
 Scope and object This part of IEC 60512, when required by the detail specification, is used for testing connectors within the scope of technical committee 48. They may also be used for similar...

References

Advertisement