DLA - SMD-5962-85127 REV C

MICROCIRCUIT, LINEAR, MICROPROCESSOR COMPATIBLE, 12-BIT ANALOG-TO-DIGITAL CONVERTERS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 15 April 1997
Status: inactive
Page Count: 23
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN is as shown in the following examples.

For device classes M and Q:

For device class V:

Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) identify the circuit function as follows:

Device type Generic number Circuit function 01 574AU Monolithic, high performance, 12-bit A/D converter with microprocessor interface 02 574AT Monolithic, medium performance, 12-bit A/D converter with microprocessor interface 03 574AU Multi-chip, high performance, 12-bit A/D converter with microprocessor interface 04 574AT Multi-chip, medium performance, 12-bit A/D converter with microprocessor interface 05 574ZA Monolithic, high performance, low power, 12-bit A/D converter with microprocessor interface 06 574ZB Monolithic, medium performance, low power, 12-bit A/D converter with microprocessor interface 07 574AU Monolithic, high performance, low power, 12-bit A/D converter with microprocessor interface 08 574AT Monolithic, medium performance, low power, 12-bit A/D converter with microprocessor interface

The device class designator is a single letter identifying the product assurance level as listed below. Since the device class designator has been added after the original issuance of this drawing, device classes M and Q designators will not be included in the PIN and will not be marked on the device.

Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X GDIP1-T28 or CDIP2-T28 28 dual-in-line Y CQCC1-N44 44 square leadless chip carrier Z GDFP2-F28 28 flat pack 3 CQCC1-N28 28 square leadless chip carrier

The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.

VCC to digital common ................................................ 0 to +16.5 V dc VEE to digital common ................................................ 0 to −16.5 V dc VLOG to digital common ............................................... 0 to +7 V dc Analog common to digital common: Device types 01, 02, 03, 04 ........................................ ±1 V dc Device types 05, 06, 07, 08 ........................................ −0.5 V dc to +1 V dc Control inputs (CE, [C bar][S bar], AO, 12/[8 bar], R/[C bar]) to digital common ............. −0.5 V dc to VLOG +0.5 V dc Analog inputs (REF IN, BIP OFF, 10 VIN) to analog common ............. VEE to VCC 20 VIN analog input voltage to analog common ......................... ± 24 V dc VREF OUT ............................................................. Indefinite short to common 10 ms short to VCC Power dissipation at 75°C: Device types 01, 02, 05, 06, 07, 08 ................................ 1,000 mW 2/ Device types 03, 04 ................................................ 2,080 mW 2/ Lead temperature (soldering, 10 seconds) ............................. +300°C Storage temperature .................................................. −65°C to +150°C Thermal resistance, junction-to-ambient (ΘJA): Cases X and 3 ...................................................... 70°C/W Case Y ............................................................. 38°C/W Case Z ............................................................. 60°C/W Thermal resistance, junction-to-case (ΘJC) ........................... See MIL-STD-1835 Junction temperature (TJ) ............................................ +175°C

Power supply Operating voltage range: Positive supply (VLOG) ........................................... +4.5 V dc to +5.5 V dc Positive supply (VCC) ............................................ +11.4 V dc to +16.5 V dc Negative supply (VEE) ............................................ −11.4 V dc to −16.5 V dc Ambient operating temperature range (TA) ............................. −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment, design applications, and logistics purposes.

Microcircuits... View More

Document History

February 2, 2021
MICROCIRCUIT, LINEAR, MICROPROCESSOR COMPATIBLE, 12-BIT ANALOG TO DIGITAL CONVERTERS, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
August 13, 2015
MICROCIRCUIT, LINEAR, MICROPROCESSOR COMPATIBLE, 12-BIT ANALOG TO DIGITAL CONVERTERS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 25, 2003
MICROCIRCUIT, LINEAR, MICROPROCESSOR COMPATIBLE, 12-BIT ANALOG-TO-DIGITAL CONVERTERS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 10, 2002
MICROCIRCUIT, LINEAR, MICROPROCESSOR COMPATIBLE, 12-BIT ANALOG-TO-DIGITAL CONVERTERS, MONOLITHIC SILICON
A description is not available for this item.
May 16, 2001
MICROCIRCUIT, LINEAR, MICROPROCESSOR COMPATIBLE, 12-BIT ANALOG-TO-DIGITAL CONVERTERS, MONOLITHIC SILICON
A description is not available for this item.
March 1, 2000
MICROCIRCUIT, LINEAR, MICROPROCESSOR COMPATIBLE, 12-BIT ANALOG-TO-DIGITAL CONVERTERS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
December 30, 1999
MICROCIRCUIT, LINEAR, MICROPROCESSOR COMPATIBLE, 12-BIT ANALOG-TO-DIGITAL CONVERTERS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 23, 1997
MICROCIRCUIT, LINEAR, MICROPROCESSOR COMPATIBLE, 12-BIT ANALOG-TO-DIGITAL CONVERTERS, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-85127 REV C
April 15, 1997
MICROCIRCUIT, LINEAR, MICROPROCESSOR COMPATIBLE, 12-BIT ANALOG-TO-DIGITAL CONVERTERS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 15, 1993
MICROCIRCUIT, LINEAR, MICROPROCESSOR COMPATIBLE, 12-BIT ANALOG-TO-DIGITAL CONVERTERS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
January 24, 1990
MICROCIRCUIT, LINEAR, MICROPROCESSOR COMPATIBLE, 12-BIT ANALOG-TO-DIGITAL CONVERTERS, MONOLITHIC SILICON
A description is not available for this item.
July 10, 1986
MICROCIRCUIT, LINEAR, MICROPROCESSOR COMPATIBLE, 12-BIT ANALOG-TO-DIGITAL CONVERTERS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement