DLA - SMD-5962-85127 REV B
MICROCIRCUIT, LINEAR, MICROPROCESSOR COMPATIBLE, 12-BIT ANALOG-TO-DIGITAL CONVERTERS, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 15 March 1993 |
| Status: | inactive |
| Page Count: | 21 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 574AU Monolithic, high performance, 12-bit A/D converter with microprocessor interface 02 574AT Monolithic, medium performance, 12-bit A/D converter with microprocessor interface 03 574AU Multi-chip, high performance, 12-bit A/D converter with microprocessor interface 04 574AT Multi-chip, medium performance, 12-bit A/D converter with microprocessor interface 05 574ZA Monolithic, high performance, low power, 12-bit A/D converter with microprocessor interface 06 574ZB Monolithic, medium performance, low power, 12-bit A/D converter with microprocessor interface 07 574AU Monolithic, high performance, low power, 12-bit A/D converter with microprocessor interface 08 574AT Monolithic, medium performance, low power, 12-bit A/D converter with microprocessor interface
The case outline(s) shall be as designated MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X GDIP1-T28 or CDIP2-T28 28 dual-in-line Y CQCC1-N44 44 square leadless chip carrier 3 CQCC1-N28 28 square leadless chip carrier
The lead finish shall be as specified in MIL-M-38510. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
VCC to digital common - - - - - - - - - - - - - - - - - - - 0 to +16.5 V dc VEE to digital common - - - - - - - - - - - - - - - - - - - 0 to −16.5 V dc VLOG to digital common - - - - - - - - - - - - - - - - - - - 0 to +7 V dc Analog common to digital common: device types 01, 02, 03, 04 - - - - - - - - - - - - - - - ±1 V dc device types 05, 06 , 07, 08 - - - - - - - - - - - - - - - −0.5 V dc to +1 V dc Control inputs (CE, CS, AO, 12/[8 bar], R/[C bar]) to digital common - - −0.5 V dc to VLOG +0 5 V dc Analog inputs (REF IN, BIP OFF, 10 VIN) to analog common - - VEE to VCC 20 VIN analog input voltage to analog common - - - - - - - - ± 24 V dc VREF OUT - - - - - - - - - - - - - - - - - - - - - - - - - - Indefinite short to common 10 ms short to VCC Power dissipation at 75°C: Device types 01, 02, 05, 06, 07, 08 - - - - - - - - - - - 1,000 mW 1/ Device types 03, 04 - - - - - - - - - - - - - - - - - - - 2,080 mW 1/ Lead temperature (soldering, 10 seconds) - - - - - - - - - - +300°C Storage temperature - - - - - - - - - - - - - - - - - - - - −65°C to +150°C Power dissipation at 75°C: Device types 01, 02, 05, 06 - - - - - - - - - - - - - - - 1,000 mW 1/ Device types 03, 04 - - - - - - - - - - - - - - - - - - - 2,080 mW 1/ Lead temperature (soldering, 10 seconds) - - - - - - - - - - +300°C Storage temperature - - - - - - - - - - - - - - - - - - - - −65°C to +150°C Thermal resistance, junction-to-ambient (ΘJA): Cases X and 3 - - - - - - - - - - - - - - - - - - - - - - 70°C/W Case Y - - - - - - - - - - - - - - - - - - - - - - - - - - 38°C/W Thermal resistance, junction-to-case (ΘJC) - - - - - - - - - See MIL-STD-1835 Junction temperature (TJ) - - - - - - - - - - - - - - - - - +175°C
Power supply Operating voltage range: Positive supply (VLOG) - - - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Positive supply (VCC) - - - - - - - - - - - - - - - - - +11.4 V dc to +16.5 V dc Negative supply (VEE) - - - - - - - - - - - - - - - - - −11.4 V dc to −16.5 V dc Ambient operating temperature range (TA)- - - - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History