DLA - SMD-5962-85127 REV F

MICROCIRCUIT, LINEAR, MICROPROCESSOR COMPATIBLE, 12-BIT ANALOG-TO-DIGITAL CONVERTERS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 1 March 2000
Status: inactive
Page Count: 22
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

February 2, 2021
MICROCIRCUIT, LINEAR, MICROPROCESSOR COMPATIBLE, 12-BIT ANALOG TO DIGITAL CONVERTERS, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
August 13, 2015
MICROCIRCUIT, LINEAR, MICROPROCESSOR COMPATIBLE, 12-BIT ANALOG TO DIGITAL CONVERTERS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 25, 2003
MICROCIRCUIT, LINEAR, MICROPROCESSOR COMPATIBLE, 12-BIT ANALOG-TO-DIGITAL CONVERTERS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 10, 2002
MICROCIRCUIT, LINEAR, MICROPROCESSOR COMPATIBLE, 12-BIT ANALOG-TO-DIGITAL CONVERTERS, MONOLITHIC SILICON
A description is not available for this item.
May 16, 2001
MICROCIRCUIT, LINEAR, MICROPROCESSOR COMPATIBLE, 12-BIT ANALOG-TO-DIGITAL CONVERTERS, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-85127 REV F
March 1, 2000
MICROCIRCUIT, LINEAR, MICROPROCESSOR COMPATIBLE, 12-BIT ANALOG-TO-DIGITAL CONVERTERS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
December 30, 1999
MICROCIRCUIT, LINEAR, MICROPROCESSOR COMPATIBLE, 12-BIT ANALOG-TO-DIGITAL CONVERTERS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 23, 1997
MICROCIRCUIT, LINEAR, MICROPROCESSOR COMPATIBLE, 12-BIT ANALOG-TO-DIGITAL CONVERTERS, MONOLITHIC SILICON
A description is not available for this item.
April 15, 1997
MICROCIRCUIT, LINEAR, MICROPROCESSOR COMPATIBLE, 12-BIT ANALOG-TO-DIGITAL CONVERTERS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 15, 1993
MICROCIRCUIT, LINEAR, MICROPROCESSOR COMPATIBLE, 12-BIT ANALOG-TO-DIGITAL CONVERTERS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
January 24, 1990
MICROCIRCUIT, LINEAR, MICROPROCESSOR COMPATIBLE, 12-BIT ANALOG-TO-DIGITAL CONVERTERS, MONOLITHIC SILICON
A description is not available for this item.
July 10, 1986
MICROCIRCUIT, LINEAR, MICROPROCESSOR COMPATIBLE, 12-BIT ANALOG-TO-DIGITAL CONVERTERS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement