ASTM D4969

Standard Specification for PTFE Coated Glass Fabric

inactive
Buy Now
Organization: ASTM
Publication Date: 1 January 1991
Status: inactive
Page Count: 3
ICS Code (Coated fabrics): 59.080.40

Document History

September 1, 2017
Standard Specification for Polytetrafluoroethylene–(PTFE) Coated Glass Fabric
This specification covers glass fabric impregnated, coated, and sintered on both sides with PTFE to a nominal thickness of 0.318 mm (0.015 in.) or less The PTFE-coated glass fabric is for...
September 1, 2017
Standard Specification for Polytetrafluoroethylene–(PTFE) Coated Glass Fabric
This specification covers glass fabric impregnated, coated, and sintered on both sides with PTFE to a nominal thickness of 0.318 mm (0.015 in.) or less. The PTFE-coated glass fabric is for...
March 1, 2007
Standard Specification for Polytetrafluoroethylene - (PTFE) Coated Glass Fabric
This specification covers glass fabric impregnated, coated, and sintered on both sides with PTFE to a nominal thickness of 0.318 mm (0.015 in.) or less. The PTFE-coated glass fabric is for...
March 1, 2007
Standard Specification for Polytetrafluoroethylene–(PTFE) Coated Glass Fabric
A description is not available for this item.
December 10, 2002
Standard Specification for Polytetrafluoroethylene (PTFE) Coated Glass Fabric
This specification covers glass fabric impregnated, coated, and sintered on both sides with PTFE to a nominal thickness of 0.318 mm (0.015 in.) or less. The PTFE-coated glass fabric is for...
November 10, 1997
Standard Specification for Polytetrafluoroethylene - PTFE Coated Glass Fabric
1. Scope * 1.1 This specification covers glass fabric impregnated, coated, and sintered on both sides with PTFE to a nominal thickness of 0.318 mm (0.015 in.) or less. 1.2 The PTFE-coated glass...
ASTM D4969
January 1, 1991
Standard Specification for PTFE Coated Glass Fabric
A description is not available for this item.
June 30, 1989
STANDARD SPECIFICATION FOR PTFE COATED GLASS FABRIC
A description is not available for this item.
Advertisement