CEN - EN ISO 13565-3
Geometrical Product Specifications (GPS) Surface texture: Profile method; Surfaces having stratified functional properties Part 3: Height characterization using the material probability curve
inactive, Most Current
| Organization: | CEN |
| Publication Date: | 1 May 2000 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Properties of surfaces): | 17.040.20 |
scope:
This part of ISO 13565 establishes the evaluation process for determining parameters from the linear regions of the material probability curve, which is the Gaussian representation of the material ratio curve. The parameters are intended to aid in assessing tribological behaviour, for example of lubricated, sliding surfaces, and to control the manufacturing process.
Document History
EN ISO 13565-3
May 1, 2000
Geometrical Product Specifications (GPS) Surface texture: Profile method; Surfaces having stratified functional properties Part 3: Height characterization using the material probability curve
This part of ISO 13565 establishes the evaluation process for determining parameters from the linear regions of the material probability curve, which is the Gaussian representation of the material...