MODUK - DEF STAN 81-97

Paper, Fully Bleached, Type QX

inactive
Organization: MODUK
Publication Date: 23 October 1998
Status: inactive
Page Count: 14
scope:

This Standard specifies requirements for a fully bleached paper, available in two thicknesses, for use in ammunition components. It is intended for use with explosives which contain ingredients (eg nitrophenolics) that may form highly sensitive lead compounds.

The designation 'Type QX' indicates that the material is suitable for certain applications where a high degree of compatibility with explosives is a requirement.

However, compatibility with all explosives in all environments has not been established and Design Authorities should seek advice on particular applications from Defence Evaluation Research Agency, WX4 QA Technical Support, Building A22, Fort Halstead, Sevenoaks, Kent TN14 7BP.

Attention is drawn to Defence Standard 13-102, Testing of Materials which are required to be Compatible with Explosives

Document History

April 14, 2006
Paper, Fully Bleached, Type QX
This Standard specifies requirements for a fully bleached paper, available in two thicknesses, for use in ammunition components. It is intended for use with explosives, which contain ingredients...
DEF STAN 81-97
October 23, 1998
Paper, Fully Bleached, Type QX
This Standard specifies requirements for a fully bleached paper, available in two thicknesses, for use in ammunition components. It is intended for use with explosives which contain ingredients (eg...
January 1, 1991
Paper, Pure, Bleached Type QX
This Standard specifies requirements for two types of pure bleached paper, each available in two thicknesses, both for use in ammunition components. Type 1 - pure bleached paper Type 2 - low lead...

References

Advertisement