IEC 60669-2-4

Switches for household and similar fixed electrical installations Part 2-4: Particular requirements Isolating switches

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 May 2004
Status: active
Page Count: 78
ICS Code (Switches): 29.120.40
scope:

This part of IEC 60669 applies to manually operated general purpose isolating switches with a rated voltage not exceeding 440 V and a rated current not exceeding 125 A, intended for household and similar fixed electrical installations, either indoors or outdoors.

NOTE  Isolating switches are designed for overvoltage category III and used in environment of pollution degree 2 according to IEC 60664-1.

The rated current is limited to 16 A maximum for switches provided with screwless terminals.

NOTE 1  An extension of the scope to switches for rated voltages higher than 440 V is under consideration.

The standard also applies to boxes for switches, with the exception of mounting boxes for flush-type switches.

NOTE 2  General requirements for boxes for flush-type switches are given in IEC 60670.

It also applies to switches such as:

 - switches incorporating pilot lights;

 - electromagnetic remote control switches (particular requirements are given in part 2);

 - switches incorporating a time-delay device (particular requirements are given in part 2);

 - combinations of switches and other functions (with the exception of switches combined with fuses);

 - electronic switches (particular requirements are given in part 2);

 - switches having facilities for the outlet and retention of flexible cables (see annex B).

NOTE 3  The minimum length of the flexible cable used with these switches may be governed by National Wiring Rules.

Switches complying with this standard are suitable for use at ambient temperatures not normally exceeding 25 °C, but occasionally reaching 35 °C.

NOTE 4  Switches complying with this standard are suitable only for incorporation in equipment in such a way and in such a place that it is unlikely that the surrounding ambient temperature exceeds 35 °C.

In locations where special conditions prevail, such as in ships, vehicles and the like and in hazardous locations, for example where explosions are liable to occur, special constructions may be required.

Document History

IEC 60669-2-4
May 1, 2004
Switches for household and similar fixed electrical installations Part 2-4: Particular requirements Isolating switches
This part of IEC 60669 applies to manually operated general purpose isolating switches with a rated voltage not exceeding 440 V and a rated current not exceeding 125 A, intended for household and...

References

Advertisement