DLA - SMD-5962-93124 REV B

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 2K X 9 PARALLEL FIFO, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 2 May 2005
Status: inactive
Page Count: 30
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

October 20, 2017
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 2K X 9 PARALLEL FIFO, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
January 20, 2011
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 2K X 9 PARALLEL FIFO, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-93124 REV B
May 2, 2005
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 2K X 9 PARALLEL FIFO, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 4, 2001
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 2K X 9 PARALLEL FIFO, MONOLITHIC SILICON
A description is not available for this item.
October 29, 1993
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 2K X 9 PARALLEL FIFO, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement