DLA - SMD-5962-88565 REV C
MICROCIRCUIT, LINEAR, RADIATION HARDENED, LOW NOISE, QUAD OPERATIONAL AMPLIFIERS, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 25 November 1996 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN is as shown in the following examples.
For device classes M and Q:
For device classes V:
Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) identify the circuit function as follows:
Device type Generic number Circuit function 01 OP-470A Very low noise, quad, operational amplifier 02 OP-471A High speed, low noise, quad, operational amplifier
The device class designator is a single letter identifying the product assurance level as listed below. Since the device class designator has been added after the original issuance of this drawing, device classes M and Q designators will not be included in the PIN and will not be marked on the device.
Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535
The case outline(s) are as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style C GDIP1-T14 or CDIP2-T14 14 Dual-in-line 2 CQCC1-N20 20 Square leadless chip carrier 3 CQCC1-N28 28 Square leadless chip carrier K GDFP2-F24 or CDFP3-F24 24 Flat pack
The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.
Supply voltage (VCC ....................
Ambient operating temperature range (TA) .......... −55°C to +125°C
Supply voltage (VCC) ....................
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History