DLA - SMD-5962-88565 REV E

MICROCIRCUIT, LINEAR, RADIATION HARDENED, LOW NOISE, QUAD OPERATIONAL AMPLIFIERS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 4 October 2000
Status: inactive
Page Count: 14
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

February 2, 2024
MICROCIRCUIT, LINEAR, RADIATION HARDENED, LOW NOISE, QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
November 6, 2017
MICROCIRCUIT, LINEAR, RADIATION HARDENED, LOW NOISE, QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
November 16, 2011
MICROCIRCUIT, LINEAR, RADIATION HARDENED, LOW NOISE, QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 6, 2011
MICROCIRCUIT, LINEAR, RADIATION HARDENED, LOW NOISE, QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 19, 2003
MICROCIRCUIT, LINEAR, RADIATION HARDENED, LOW NOISE, QUAD OPERATIONAL AMPLIFIERS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-88565 REV E
October 4, 2000
MICROCIRCUIT, LINEAR, RADIATION HARDENED, LOW NOISE, QUAD OPERATIONAL AMPLIFIERS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 19, 1998
MICROCIRCUIT, LINEAR, RADIATION HARDENED, LOW NOISE, QUAD OPERATIONAL AMPLIFIERS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 25, 1996
MICROCIRCUIT, LINEAR, RADIATION HARDENED, LOW NOISE, QUAD OPERATIONAL AMPLIFIERS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
August 26, 1993
MICROCIRCUIT, LINEAR, RADIATION HARDENED, LOW NOISE, QUAD OPERATIONAL AMPLIFIERS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883. "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
November 7, 1989
MICROCIRCUIT, LINEAR, RADIATION HARDENED, LOW NOISE, QUAD OPERATIONAL AMPLIFIERS, MONOLITHIC SILICON
A description is not available for this item.
August 18, 1988
MICROCIRCUIT, LINEAR, RADIATION HARDENED, LOW NOISE, QUAD OPERATIONAL AMPLIFIERS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement