DLA - SMD-5962-88565 REV B

MICROCIRCUIT, LINEAR, RADIATION HARDENED, LOW NOISE, QUAD OPERATIONAL AMPLIFIERS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 26 August 1993
Status: inactive
Page Count: 10
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883. "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function 01 OP-470A Very low noise, quad, operational amplifier 02 OP-471A High speed, low noise, quad, operational amplifier

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline C D-1 (14-lead, .785" × .310" × .200"), dual in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package 3 C-4 (28-terminal, .460" × .460" × .100"), square chip carrier package

Supply voltage (VCC) - - - - - - - - - - - - - - ±18 V dc Differential input voltage 1/ - - - - - - - - - ±1 V dc Differential input current 1/ - - - - - - - - - ±25 mA Input voltage - - - - - - - - - - - - - - - - - Supply voltage Output short circuit duration - - - - - - - - - Continuous Storage temperature range - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 60 seconds) - - - - −300°C Power dissipation (PD): Cases C and 2 - - - - - - - - - - - - - - - - 800 mW Case 3 - - - - - - - - - - - - - - - - - - - - 500 mW Maximum junction temperature (TJ)- - - - - - - - +150°C Thermal resistance (θJC) - - - - - - - - - - - - See MIL-M-38510, appendix C Thermal resistance (θJA): Cases C and 2 - - - - - - - - - - - - - - - - 100° C/W Case 3 - - - - - - - - - - - - - - - - - - - - 110° C/W

Ambient operating temperature range (TA) - - - - - −55°C to +125°C Supply voltage (VCC) - - - - - - - - - - - - - - - ±15 V

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

February 2, 2024
MICROCIRCUIT, LINEAR, RADIATION HARDENED, LOW NOISE, QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
November 6, 2017
MICROCIRCUIT, LINEAR, RADIATION HARDENED, LOW NOISE, QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
November 16, 2011
MICROCIRCUIT, LINEAR, RADIATION HARDENED, LOW NOISE, QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 6, 2011
MICROCIRCUIT, LINEAR, RADIATION HARDENED, LOW NOISE, QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 19, 2003
MICROCIRCUIT, LINEAR, RADIATION HARDENED, LOW NOISE, QUAD OPERATIONAL AMPLIFIERS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
October 4, 2000
MICROCIRCUIT, LINEAR, RADIATION HARDENED, LOW NOISE, QUAD OPERATIONAL AMPLIFIERS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 19, 1998
MICROCIRCUIT, LINEAR, RADIATION HARDENED, LOW NOISE, QUAD OPERATIONAL AMPLIFIERS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 25, 1996
MICROCIRCUIT, LINEAR, RADIATION HARDENED, LOW NOISE, QUAD OPERATIONAL AMPLIFIERS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-88565 REV B
August 26, 1993
MICROCIRCUIT, LINEAR, RADIATION HARDENED, LOW NOISE, QUAD OPERATIONAL AMPLIFIERS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883. "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
November 7, 1989
MICROCIRCUIT, LINEAR, RADIATION HARDENED, LOW NOISE, QUAD OPERATIONAL AMPLIFIERS, MONOLITHIC SILICON
A description is not available for this item.
August 18, 1988
MICROCIRCUIT, LINEAR, RADIATION HARDENED, LOW NOISE, QUAD OPERATIONAL AMPLIFIERS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement