DLA - SMD-5962-90692

MICROCIRCUIT, DIGITAL, CMOS, 16-BIT MICROCONTROLLER WITH ON CHIP EPROM, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 18 November 1991
Status: inactive
Page Count: 38
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN), Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness-assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 Specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 87C196KC 16 MHz CHMOS 16-bit, microcontroller with 16k bytes of on-chip EPROMS

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

For device classes M, B, and S, case outline(s) shall meet the requirements in appendix C of MIL-M-38510 and as listed below. For device classes Q and V, case outline(s) shall meet the requirements of MIL-I-38535, appendix C of MIL-M-38510, and as listed below.

Outline letter Case outline X P-AC(68-pin, 1.180" × 1.180" × .345")pin grid array package1/ Y See figure 1(68-terminal, 1.640" × 1.640" × .106") ceramic quad flat package 1/

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Storage temperature range - - - - - - - - - - - - - - - −65°C to +150°C Voltage on any pin with respect to ground - - - - - - - −0.5 V to +7.0 V Power dissipation (PD) - - - - - - - - - - - - - - - - 1.5 W Lead temperature (soldering 10 seconds) - - - - - - - - 265°C Thermal resistance, junction-to-case (θJC)- - - - - - - See MIL-M-38510, appendix C Case Y - - - - - - - - - - - - - - - - - - - - - - 9.0°C/W Junction temperature (TJ) - - - - - - - - - - - - - - - 200°C

Case operating temperature range - - - - - - - - - - - −55°C to +125°C Supply voltage, VCC - - - - - - - - - - - - - - - - - - +5.0V ±10% Analog supply voltage, VREF - - - - - - - - - - - - - - +5.0V ±10% Oscillator frequency, FOSC - - - - - - - - - - - - - - 3.5 to 16 MHz

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) - - - - - - XX percent 3/

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

October 29, 1996
MICROCIRCUIT, DIGITAL, CMOS, 16-BIT MICROCONTROLLER WITH ON CHIP EPROM, MONOLITHIC SILICON
A description is not available for this item.
February 7, 1996
MICROCIRCUIT, DIGITAL, CMOS, 16-BIT MICROCONTROLLER WITH ON CHIP EPROM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 29, 1995
MICROCIRCUIT, DIGITAL, CMOS, 16-BIT MICROCONTROLLER WITH ON CHIP EPROM, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
SMD-5962-90692
November 18, 1991
MICROCIRCUIT, DIGITAL, CMOS, 16-BIT MICROCONTROLLER WITH ON CHIP EPROM, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement