DLA - SMD-5962-90692 REV B
MICROCIRCUIT, DIGITAL, CMOS, 16-BIT MICROCONTROLLER WITH ON CHIP EPROM, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 7 February 1996 |
| Status: | inactive |
| Page Count: | 35 |
scope:
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN is as shown in the following example:
Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) identify the circuit function as follows:
Device type Generic number Circuit function 01 87C196KC 16 MHz CHMOS 16-bit, microcontroller with 16 k bytes of on-chip EPROM and 512 byte register file. 02 87C196KD 16 MHz CHMOS 16-bit, microcontroller with 32 k bytes of on-chip EPROM and 1024 byte register RAM. 03 87C196KD 20 MHz CHMOS 16-bit microcontroller with 32 k bytes of on-chip EPROM and 1024 byte register RAM. 04 87C196KC 16 MHz CHMOS 16-bit, microcontroller with 16 k bytes of on-chip EPROM and 512 byte register file. 1/
The device class designator is a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and Qualification to MIL-PRF-38535
The case outline(s) are as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X CMGA3-P68 68 Pin grid array 2/ Y See figure 1 68 Ceramic quad flat 2/
The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.
Storage temperature range . . . . . . . . . . . . . . . . . . . . . . . . . . −65°C to +150°C Voltage on any pin with respect to ground range . . . . . . . . . . . . . . . −0.5 V dc to +7.0 V dc Power dissipation (PD) . . . . . . . . . . . . . . . . . . . . . . . . . . . . 1.5 W Lead temperature (soldering, 10 seconds) . . . . . . . . . . . . . . . . . . . +265°C Thermal resistance, junction-to-case (ΘJC): Case X . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . See MIL-STD-1835 Case Y . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 9.0°C/W Junction temperature (TJ) . . . . . . . . . . . . . . . . . . . . . . . . . . 150°C
Case operating temperature range . . . . . . . . . . . . . . . . . . . . . . . −55°C to +125°C Supply voltage range VCC . . . . . . . . . . . . . . . . . . . . . . . . . . . +5.0 V dc ±10% Analog supply voltage, VREF . . . . . . . . . . . . . . . . . . . . . . . . . +5.0 V dc ±10% Oscillator frequency, FOSC Device 01, 02, 04 . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 3.5 to 16 MHz Device 03 . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 3.5 to 20 MHz
Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) . . . . . 80 percent
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History