DLA - SMD-5962-88586 REV A

MICROCIRCUIT, HYBRID, LINEAR, MIL-STD-1553, BUS TO MICROPROCESSOR INTERFACE UNIT

inactive
Organization: DLA
Publication Date: 5 March 1992
Status: inactive
Page Count: 34
scope:

This drawing describes device requirements for class H microcircuits to be processed in accordance with MIL-H-38534.

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 BUS-66300II MIL-STD-1553 BUS to microprocessor interface unit

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline X See figure 1 (78-lead, 1.870" × 2.100" × .250"), dual-in-line package Y See figure 2 (82-lead, 2.190" × 1.600" × .181"), flat package

Supply voltage range (VCC) - - - - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range (VIN) - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Supply current (ICC) - - - - - - - - - - - - - - - - - - - - - - - 150 mA Power dissipation (PD) - - - - - - - - - - - - - - - - - - - - - - 250 mW 1/ Storage temperature range - - - - - - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - - - - - - +300°C Thermal resistance, junction-to-case (ΘJC): Cases X and Y - - - - - - - - - - - - - - - - - - - - - - - - - - 4.11°C/W

Supply voltage range (VCC) - - - - - - - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc Minimum logic high input voltage (VIH) - - - - - - - - - - - - - - 2.0 V dc Maximum logic low input voltage (VIL) - - - - - - - - - - - - - - - 0.8 V dc Case operating temperature range (TC) - - - - - - - - - - - - - - - −55°C to +125°C Operating frequency (FOP) - - - - - - - - - - - - - - - - - - - - - 12.0 MHz

intended Use:

Microcircuits conforming to this drawing are intended for original equipment design applications and logistic support of existing equipment.

Document History

June 20, 2018
MICROCIRCUIT, HYBRID, LINEAR, MIL-STD- 1553, BUS TO MICROPROCESSOR INTERFACE UNIT
This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).
January 13, 2012
MICROCIRCUIT, HYBRID, LINEAR, MIL-STD-1553, BUS TO MICROPROCESSOR INTERFACE UNIT
This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).
June 18, 2004
MICROCIRCUIT, HYBRID, LINEAR, MIL-STD-1553, BUS TO MICROPROCESSOR INTERFACE UNIT
A description is not available for this item.
March 1, 2002
MICROCIRCUIT, HYBRID, LINEAR, MIL-STD-1553, BUS TO MICROPROCESSOR INTERFACE UNIT
A description is not available for this item.
December 8, 1995
MICROCIRCUIT, HYBRID, LINEAR, MIL-STD-1553, BUS TO MICROPROCESSOR INTERFACE UNIT
A description is not available for this item.
SMD-5962-88586 REV A
March 5, 1992
MICROCIRCUIT, HYBRID, LINEAR, MIL-STD-1553, BUS TO MICROPROCESSOR INTERFACE UNIT
This drawing describes device requirements for class H microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device type(s)...
December 20, 1988
MICROCIRCUIT, HYBRID, LINEAR, MIL-STD-1553, BUS TO MICROPROCESSOR INTERFACE UNIT
A description is not available for this item.

References

Advertisement